EN
  • EN
  • DE
  • IT

SN74ALS639ADWRG4

Part No SN74ALS639ADWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector, Push-Pull Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector, Push-Pull
Current - Output High, Low -, 24mA; 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259893-SN74ALS639ADWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS639ADWRG4 CAD Model

Description

Overview of SN74ALS639ADWRG4

The SN74ALS639ADWRG4 is a high-performance, bi-directional octal bus transceiver designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is known for combining the low power of CMOS with the speed and drive capabilities of bipolar transistors.

Key Features

  • Bi-Directional Data Flow: The SN74ALS639ADWRG4 provides two sets of eight bus transceivers that allow data to flow bidirectionally on each bus line.
  • Wide Operating Voltage: This device operates at a voltage range of 4.5V to 5.5V, which is typical for 5V digital logic circuits, making it compatible with a wide range of digital systems.
  • Controlled Output Timing: The transceiver has output-enable (OE) and direction (DIR) inputs that control the transceiver functions, allowing for precise timing and control of data transmission.
  • High Drive Capability: The SN74ALS639ADWRG4 can drive up to 15 LSTTL loads, ensuring compatibility with various logic families and the ability to drive multiple inputs.

Applications

The versatility of the SN74ALS639ADWRG4 allows it to be used in a wide array of applications, such as:

  • Interface between different voltage and current levels in digital systems
  • Bus management and buffering in data communication systems
  • Memory switching in computer systems
  • Peripheral driver for microprocessor systems

Package and Quality

The SN74ALS639ADWRG4 comes in a SOIC (Small Outline Integrated Circuit) package with a wide body, identified by the suffix 'DW'. This package type is well-suited for surface-mounted technology (SMT) and is recognized for its reliability and ease of use in automated manufacturing processes. Texas Instruments ensures that this product meets high-quality standards, with rigorous testing and certification to industry specifications.

Environmental Compliance

Consistent with Texas Instruments' commitment to environmental responsibility, the SN74ALS639ADWRG4 is RoHS (Restriction of Hazardous Substances) compliant, indicating that it is free from specific hazardous materials commonly used in electronics and electrical equipment.

You May Also Be Interested in

Texas Instruments
8 PIN TRANSLATOR DCU 12/20/2019 / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps 8-VSSOP
Lowest to $0.8072
Fairchild/ON Semiconductor
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W T/R
Need more? Email Us
NXP / Nexperia
IC BUFFER HEX NON-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Bulk
Lowest to $1.4015
Renesas Electronics America
IC Buff/dvr Dual N-inv 20QSOP
Lowest to $0.9146
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20DIP
Lowest to $1.7338
Texas Instruments
IC BUS BUFFER TRI-ST 5DSBGA
Lowest to $0.3709
Texas Instruments
IC BUFF/DVR TRI-ST 6BIT 16TSSOP
Lowest to $0.7327
Texas Instruments
IC TRANSCVR TRI-ST 8BIT 20QSOP / Bus XCVR Single 8-CH 3-ST 20-Pin SSOP T/R
Lowest to $0.8603
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20SOIC / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5383

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess