EN
  • EN
  • DE

SN74ALS869DWRG4

Part No SN74ALS869DWRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BINARY 8BIT 24SOIC  /  Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 8
Reset Synchronous
Timing Synchronous
Count Rate 35 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS8
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259025-SN74ALS869DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS869DWRG4 CAD Model

Description

Product Overview: SN74ALS869DWRG4 from Texas Instruments

The SN74ALS869DWRG4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This device is part of the Advanced Low-Power Schottky (ALS) family, which is known for combining the low power characteristics of CMOS with the speed and drive capabilities of bipolar transistors, resulting in a versatile and efficient component suitable for a wide range of digital applications.

The SN74ALS869DWRG4 is a 16-bit synchronous binary counter with three-state outputs. It features two separate counters: an 8-bit and a 4-bit counter, which can be configured to operate individually or in tandem to create a 12-bit, 16-bit, or other multiple-bit counter. This flexibility makes it an excellent choice for designers who require precise timing and counting functions in their systems.

Each counter has a dedicated clock input and a clear input, allowing for independent control of counting operations. The counters advance on the rising edge of the clock signal, providing predictable and reliable performance. Additionally, the device includes a carry output, which facilitates cascading multiple counters for extended counting ranges without the need for external circuitry.

The SN74ALS869DWRG4 comes in a wide-body SOIC (Small Outline Integrated Circuit) package with 24 pins (DWR suffix), which is designed for surface mounting on printed circuit boards (PCBs). This package type ensures a compact footprint, making it well-suited for space-constrained applications.

With a typical operating voltage range of 4.5V to 5.5V, the SN74ALS869DWRG4 is compatible with standard TTL (Transistor-Transistor Logic) levels, allowing for easy integration into existing digital systems. The device also features a low power consumption, which is crucial for battery-powered or energy-sensitive applications.

In summary, the SN74ALS869DWRG4 from Texas Instruments is a versatile and reliable binary counter that offers designers the performance and flexibility needed for sophisticated counting and timing solutions. Its integration of advanced ALS technology, combined with a practical package design, makes it an ideal choice for a variety of digital applications.

You May Also Be Interested in

Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess