EN
  • EN
  • DE

SN74ALVC16834DGGR

Part No SN74ALVC16834DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 1253866-SN74ALVC16834DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALVC16834
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ALVC16834DGGR CAD Model

Description

Product Overview: SN74ALVC16834DGGR

The SN74ALVC16834DGGR is a high-performance, 18-bit universal bus driver from Texas Instruments, designed to cater to the needs of high-speed memory addressing and data transfer in computing and digital systems. This integrated circuit is part of the ALVC (Advanced Low-Voltage CMOS) family, which is renowned for its low power consumption and high data throughput capabilities.

Key Features

  • Advanced Technology: The device is fabricated using Texas Instruments' advanced CMOS technology, providing an optimal balance between speed and power efficiency.
  • Wide Voltage Range: It operates over a broad voltage range of 2.3 V to 3.6 V, making it suitable for interfacing with both 3.3 V and 2.5 V logic levels.
  • High-Speed Data Transfer: With a maximum data rate of 250 Mbps, the SN74ALVC16834DGGR is capable of handling high-speed data transmission, which is essential for modern digital applications.
  • Bus-Hold Feature: The device includes a bus-hold feature that retains the last active state of the bus without the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: The flow-through pinout arrangement facilitates easy PCB layout by simplifying the routing of signals between the microprocessor or memory and the bus.

Package and Quality

The SN74ALVC16834DGGR comes in a TSSOP (Thin Shrink Small Outline Package) with 56 pins, designated by the DGGR suffix. This compact package is ideal for space-constrained applications while providing robust performance. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception, meeting or exceeding industry standards for performance and durability.

Applications

With its blend of speed, power efficiency, and design flexibility, the SN74ALVC16834DGGR is well-suited for a variety of applications, including:

  • Memory address and data driving
  • Bus interface or buffering in servers, workstations, and telecommunications
  • High-speed data acquisition and processing systems
  • Backplane driving and interconnects

Overall, the SN74ALVC16834DGGR is an excellent choice for designers looking for a reliable and efficient solution to drive high-speed buses in their digital systems.

You May Also Be Interested in

Texas Instruments
18-BIT REGISTERED BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $19.2563
Texas Instruments
IC UNIV SHIFT REGISTER 20SOIC / Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin SOIC T/R
Lowest to $1.3719
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic 8-Bit Universal Shift Register; Three-State
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP
Lowest to $1.6374
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4443
Texas Instruments
20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH PARITY GENERATORS/CHECKERS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9683 $51.5879
31+ $3.2561 $100.9391
48+ $3.1543 $151.4064
66+ $3.0526 $201.4716
85+ $2.9508 $250.8180
114+ $2.6456 $301.5984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess