EN
  • EN
  • DE

SN74ALVCH162268DLR

Part No SN74ALVCH162268DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC RGSTRD BUS EXCHANGER 56SSOP  /  Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Registered Bus Exchanger
Number of Circuits 12 ~ 24-Bit
Current - Output High, Low 24mA, 24mA; 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCH
Other Names TEXTISSN74ALVCH162268DLR,2156-SN74ALVCH162268DLR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255970-SN74ALVCH162268DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162268DLR CAD Model

Description

Texas Instruments SN74ALVCH162268DLR 12-Bit to 24-Bit Multiplexed D-Type Latch

The SN74ALVCH162268DLR from Texas Instruments is a high-performance, 12-bit to 24-bit multiplexed D-type latch with 3-state outputs. This integrated circuit is designed to offer a flexible interface between data buses in a wide array of computing and telecommunications applications.

Key Features:

  • Bus-Friendly Inputs and Outputs: The inputs and outputs are designed to interface directly with the bus line, ensuring smooth data transfer and reduced loading on the bus lines.
  • Edge-Triggered Latches: With 12-bit to 24-bit multiplexed latches, this device ensures precise timing and control of data flow from the input bus to the output bus.
  • 3-State Outputs: The 3-state outputs can be placed in a high-impedance mode, allowing for bus arbitration without the risk of data contention.
  • Operational Voltage Range: The SN74ALVCH162268DLR operates within a voltage range of 2.3V to 3.6V, making it compatible with low-voltage systems and ensuring low power consumption.
  • Flow-Through Architecture: The design optimizes the PCB layout and reduces signal skew, facilitating faster operation speeds.

Applications:

This device is suitable for a variety of applications, including:

  • Memory data buffering
  • Data multiplexing
  • Bus matching and bus switching
  • Signal gating
  • Telecommunications infrastructure

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ALVCH162268DLR is no exception. It is offered in a 56-pin SSOP (DLR) package, ensuring robustness and long-term performance in a variety of environmental conditions.

With its advanced features and versatile applications, the SN74ALVCH162268DLR is an excellent choice for designers looking to enhance data bus communication and control in their systems.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.5399
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC TXRX NON-INVERT 3.6V 56TSSOP
Lowest to $1.3063
Texas Instruments
IC UNIV BUS TXRX 34BIT 114BGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess