EN
  • EN
  • DE
  • IT

SN74ALVCH162373GR

Part No SN74ALVCH162373GR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 16BIT TRANSP D-LATCH 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 1.65 V to 3.6 V
Independent Circuits 2
Propagation Delay Time (ns) 1ns
Current - Output High, Low 12mA, 12mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 082240-SN74ALVCH162373GR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162373GR CAD Model

Description

The SN74ALVCH162373GR is a high-performance IC product manufactured by Texas Instruments, a global leader in semiconductor technology.

  • Type: 16-bit transparent D-type latch
  • Outputs: 3-state outputs
  • Voltage Range: 2.3 V to 3.6 V
  • Clock Frequency: 250 MHz
  • Feature: Bus-hold data inputs
  • Protection: Latch-Up Performance Exceeds 500 mA Per JESD 17
  • Package: TSSOP – PW Reel of 2000
  • Standards: RoHS and Green compliant

You May Also Be Interested in

Texas Instruments
IC LATCH TRANSP OCT D 3ST 20SO / Channel IC
Need more? Email Us
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST 16-BIT TRANSPARENT LATCHES
Need more? Email Us
ON Semiconductor
74HC533 - LOGIC OCTAL INVERTING
Lowest to $0.1446
Fairchild/ON Semiconductor
BUS DRIVER
Lowest to $0.8366
Texas Instruments
IC OCT LATCH TRANSP 3/ST 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
NXP / Nexperia
BUS DRIVER, LVC/LCX/Z SERIES, 2 / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
R-S LATCH, LOW LEVEL TRIGGERED
Lowest to $1.7153
Harris Corporation
OCTAL TRANSPARENT LATCH, 3 STATE
Lowest to $1.0665

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5335 $61.3400
90+ $1.2583 $113.2470
140+ $1.2190 $170.6600
190+ $1.1797 $224.1430
250+ $1.1403 $285.0750
330+ $1.0223 $337.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,416 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess