The SN74ALVCH16269 from Texas Instruments is a high-performance, 12-bit to 24-bit universal bus driver designed with advanced technology to provide the ideal solution for the latest high-speed data transmission needs. This integrated circuit is part of the 'ALVCH' series, which stands for Advanced Low-Voltage CMOS High-Speed logic, and is specifically engineered to operate with a 3.3V supply while maintaining 5V tolerant inputs and outputs.
Key Features:
- Logic Type: Universal Bus Driver (UBD) with 3-state outputs
- Voltage Supply: Designed for 3.3V operation with 5V I/O tolerance
- Number of Bits: 16-bit wide bus interface
- Output Current: Capable of driving ±24-mA outputs
- Speed: High-speed propagation delays
- Technology: Advanced CMOS technology for low-power consumption
- Package: Available in multiple package options including TSSOP and TVSOP
Applications:
The SN74ALVCH16269 is suited for a variety of applications within the electronics industry. Its ability to interface with 5V systems while operating at 3.3V makes it an excellent choice for mixed-voltage environments, such as:
- Telecommunications
- Computing Systems
- Data Storage Devices
- High-speed Data Acquisition
- Networking Equipment
Performance and Quality:
With its robust design, the SN74ALVCH16269 ensures signal integrity and reduces power consumption, making it an environmentally friendly option. The device is characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions. Texas Instruments is known for its commitment to quality, and this product is no exception, delivering high-performance and durability that engineers and designers can rely on.
For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their support team for further assistance.