EN
  • EN
  • DE
  • IT

SN74ALVCH162831GR

Part No SN74ALVCH162831GR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC ADDRESS DRIVER 3.6V 80TSSOP  /  Address Driver 1 Element 1:4 Bit per Element 3-State Output 80-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type Address Driver
Number of Elements 1
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 80-TSSOP
Base Product Number SN74ALVCH
Other Names -SN74ALVCH162831GRR,-296-5212-1,-74ALVCH162831GRE4R,-74ALVCH162831GRG4R,296-5212-1R,296-5212-6,-74ALVCH162831GRE4,296-5212-2,-296-5212-1,296-5212-1,2156-SN74ALVCH162831GR,2156-SN74ALVCH162831GR-TITR,TEXTISSN74ALVCH162831GR,296-5212-2R,-74ALVCH162831GRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259824-SN74ALVCH162831GR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162831GR CAD Model

Description

The SN74ALVCH162831GR from Texas Instruments is a high-performance, 18-bit universal bus driver designed to cater to the needs of high-speed memory drivers, buffer drivers, and bus-oriented receivers and transmitters. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low-voltage operation and high-speed interface technology.

With its 56-pin thin shrink small-outline package (TSSOP), the SN74ALVCH162831GR offers a compact footprint while delivering robust performance. This device operates at a nominal voltage of 2.5V or 3.3V, making it compatible with low-voltage systems and ensuring reduced power consumption, an essential feature for energy-sensitive applications.

The SN74ALVCH162831GR is designed with a bus-hold feature on its data inputs, which eliminates the need for external pull-up or pull-down resistors and helps maintain last active or inactive states. This feature is particularly useful in multiplexed bus applications where the lines cannot be left floating. Furthermore, the device offers a high drive capability, with 24-mA balanced output drivers that provide reduced switching noise and improved signal integrity.

The device boasts a wide operating temperature range, making it suitable for industrial applications where reliability under varying environmental conditions is critical. In addition, the SN74ALVCH162831GR supports live insertion and withdrawal, minimizing the risk of glitches and disturbances on the bus lines during hot-swapping operations.

Key features include:

  • Member of the Texas Instruments Widebus™ Family
  • Operates From 2.5 V to 3.3 V
  • High Signaling Rates (up to 380 Mbps)
  • Low Power Consumption
  • Bus Hold on Data Inputs Eliminates the Need for External Pull-up/Pull-down Resistors
  • Live Insertion and Withdrawal Support
  • 56-Pin TSSOP Package for Space-Saving Applications
  • Industrial Temperature Range: -40°C to 85°C

The SN74ALVCH162831GR is a perfect choice for designers looking for a reliable universal bus driver that delivers high-speed performance while maintaining power efficiency. Its compatibility with various bus voltages and the inclusion of bus-hold functionality make it highly versatile for a range of applications in computing, telecommunications, and networking equipment.

You May Also Be Interested in

ON Semiconductor
IC BUFFER 3ST HEX 16-SOIC / Buffer/Line Driver 6-CH Non-Inverting 3-ST CMOS Automotive 16-Pin SOIC T/R
Lowest to $0.2266
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V US8 / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output US8
Lowest to $0.6011
Texas Instruments
IC BUFFER NON-INVERT 5.5V 8VSSOP / Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Lowest to $0.7533
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
IC TRANSMISSION MOD 32-HVQFN / RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 2.5V ~ 3.6V 32-VFQFN Exposed Pad
Lowest to $3.0888
Texas Instruments
IC TRANSCVR TRI-ST 8BIT 24QSOP / Bus XCVR Single 8-CH 3-ST 24-Pin SSOP T/R
Lowest to $0.8872
Texas Instruments
IC BUFF/DVR TRI-ST 6BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20DIP
Lowest to $1.7338
Texas Instruments
IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Lowest to $1.0455

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess