EN
  • EN
  • DE

SN74ALVCH16903DGVR

Part No SN74ALVCH16903DGVR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 3.3-V 12-BIT UNIVERSAL BUS DRIVER WITH PARITY CHECKER AND DUAL 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVCH
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Universal Bus Driver
Number of Circuits 12-Bit
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 56-TVSOP
Win Source Part Number 1253911-SN74ALVCH16903DGVR
Manufacturer Homepage www.ti.com
Family Name SN74ALVCH16903
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16903DGVR CAD Model

Description

SN74ALVCH16903DGVR - Universal Bus Transceiver by Texas Instruments

The SN74ALVCH16903DGVR is a high-performance, 18-bit universal bus transceiver featuring non-inverting 3-state bus compatible outputs. Manufactured by Texas Instruments, this device is part of their advanced low-voltage CMOS (ALVC) family, designed to operate with a 2.5V to 3.6V V<sub>CC supply. It is optimized for low-voltage operation, making it suitable for interfacing with 3.3V logic levels while providing 5V tolerant inputs.

Key Features:

  • Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors, saving board space and cost.
  • Wide Operating Voltage Range: Compatible with 2.5V to 3.6V V<sub>CC operating range, allowing for flexible use in various system voltage levels.
  • High Drive: Capable of driving ±24-mA output current, providing robust signal integrity.
  • 5V Tolerant Inputs: Inputs can accept 5V logic levels, enabling the device to interface with legacy systems.
  • Flow-Through Architecture: Optimizes the PCB layout by facilitating easy routing of bus lines.

Applications:

The SN74ALVCH16903DGVR is versatile and can be used in a variety of applications, including:

  • Bus interface or buffering for wide data paths or buses carrying parity
  • Interfacing between different voltage logic levels
  • Communication systems
  • Data exchange between processors/memory and peripherals
  • Backplane transceivers or clock drivers

Package and Quality:

Supplied in a compact TVSOP (Thin Very Small Outline Package) form factor, the SN74ALVCH16903DGVR minimizes space on the PCB. It is also available in a tape and reel format, which facilitates automated assembly processes. Texas Instruments ensures high-quality standards, and this product is compliant with RoHS regulations, promoting environmental sustainability.

With its robust feature set and Texas Instruments' reputation for quality, the SN74ALVCH16903DGVR is an excellent choice for designers looking for a reliable universal bus transceiver for their digital applications.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 34BIT 114BGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
74LVC16901 -
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8036 $59.0180
11+ $9.6851 $106.5361
16+ $9.3824 $150.1184
23+ $9.0797 $208.8331
29+ $8.7771 $254.5359
39+ $7.8691 $306.8949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess