EN
  • EN
  • DE

SN74ALVTH16821GR

Part No SN74ALVTH16821GR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 10
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 3.5ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 24mA; 32mA, 64mA
Supply Voltage (V) 2.3V ~ 2.7V, 3V ~ 3.6V
Current - Quiescent (Iq) 100μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Family Part Number 74ALVTH16821
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253943-SN74ALVTH16821GR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH16821GR CAD Model

Description

Product Overview: SN74ALVTH16821GR

The SN74ALVTH16821GR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and advanced technology. This particular device is part of the ALVTH family, which stands for Advanced Low-Voltage 2.5-V/3.3-V BiCMOS Technology High-Speed series. It is designed to meet the demanding requirements of high-speed data processing and communication systems.

Key Features

  • Type: 20-bit universal bus driver with 3-state outputs.
  • Package: 56-TSSOP (Thin Shrink Small Outline Package).
  • Logic Level: Operates at 2.5V or 3.3V, compatible with 5V TTL logic.
  • Speed: Fast propagation delays and output transition times.
  • Drive Capability: High drive capability with ±12-mA output drive at 3.3 V.
  • Bus Hold Data Inputs: Eliminates the need for external pullup/pulldown resistors.
  • Flow-Through Architecture: Optimizes PCB layout.
  • Power-Off Protection: Inputs and outputs maintain high impedance when Vcc is at 0V.
  • Low Power Consumption: Features typical ICC of only 10 µA max.

Applications

The SN74ALVTH16821GR is an ideal choice for a broad range of applications, including:

  • High-speed data transmission systems.
  • Bus interface or signal buffering for microprocessors, microcontrollers, and FPGAs.
  • Memory address drivers, clock drivers, and bus-oriented receivers and transmitters.
  • Networking hardware such as switches, routers, and network cards.
  • Telecommunications equipment.

Quality and Reliability

Texas Instruments is committed to the highest quality and reliability standards. The SN74ALVTH16821GR is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity. With Texas Instruments' reputation for excellence, you can trust this product to perform reliably in your most critical applications.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess