EN
  • EN
  • DE

SN74AS02D

Part No SN74AS02D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-NOR GATES | IC GATE NOR 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type NOR Gate
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Output High, Low 2mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 4.5ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74AS02
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1253952-SN74AS02D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS02D CAD Model

Description

Product Overview: SN74AS02D from Texas Instruments

The SN74AS02D is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device belongs to the 74AS series, which is known for its advanced Schottky TTL logic. It is crafted to meet the needs of high-speed and energy-efficient applications, making it a suitable choice for a wide range of electronic systems.

Key Features

  • Logic Type: The SN74AS02D is a quadruple 2-input positive-NOR gate, providing essential logic functions for digital circuits.
  • Package: Encased in a standard SOIC-14 package, it is designed for surface mounting, thus saving precious board space and facilitating automated assembly processes.
  • Supply Voltage: It operates at a nominal voltage of 5V, which is compatible with other TTL logic families, allowing for easy integration into existing designs.
  • Speed: The device boasts a typical propagation delay time of 1.7ns, allowing for rapid signal processing and improved overall performance of digital systems.
  • Output Current: It is capable of driving up to 24mA, ensuring strong signal transmission to subsequent stages of a circuit.
  • Operating Temperature: The SN74AS02D is designed to function optimally within a temperature range of -40°C to 85°C, making it reliable for use in various environmental conditions.

Applications

The versatility of the SN74AS02D makes it an excellent choice for a multitude of applications, including:

  • High-speed computing systems
  • Networking equipment
  • Signal processing units
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AS02D is no exception, as it is produced with stringent quality control measures and comprehensive testing to ensure it meets the highest standards. Customers can trust this product to deliver consistent performance and longevity in their critical applications.

For detailed specifications, technical documents, and support resources, customers can visit the Texas Instruments official website or contact their support services.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess