SN74AS1008ADR Overview
The SN74AS1008ADR is a high-performance, octal NAND gate integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of the advanced Schottky (AS) family, which is known for its fast switching speeds and high current drive capabilities. The SN74AS1008ADR is ideally suited for a variety of digital applications where speed and reliability are critical.
Key Features
- Logic Type: NAND Gate
- Number of Circuits: Eight 2-input NAND gates
- Output Current: High-level output current of -15 mA and low-level output current of 48 mA, ensuring robust drive capabilities.
- Supply Voltage Range: 4.5 V to 5.5 V, which is typical for 5V logic applications.
- Operating Temperature: The device can operate over a wide temperature range from -40°C to 85°C, making it suitable for industrial environments.
- Packaging: Available in a 14-pin SOIC package, marked with the distinctive TI logo and part number for easy identification.
- RoHS Compliant: The SN74AS1008ADR meets the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a wide range of markets.
Applications
The versatile nature of the SN74AS1008ADR allows it to be used in various digital logic circuits and systems. Its applications include, but are not limited to:
- Complex logic functions implementation
- Data processing
- Control systems
- Communication systems
- Signal gating
Quality and Reliability
TI's commitment to quality ensures that the SN74AS1008ADR is manufactured to the highest standards. Each IC undergoes rigorous testing to guarantee performance, durability, and compliance with industry specifications. Customers can rely on Texas Instruments' reputation for producing reliable and long-lasting components for their electronic designs.
Ordering Information
For ordering, the SN74AS1008ADR comes in tape and reel packaging, facilitating efficient assembly during the manufacturing process. Detailed ordering and shipping information can be found on the Texas Instruments website or through authorized distributors.