Texas Instruments TLC2272IDRG4 Precision Op-Amp
The TLC2272IDRG4 is a high-precision operational amplifier (op-amp) from Texas Instruments, designed for a wide range of applications that require low input bias and offset currents, as well as low power consumption. This dual operational amplifier integrates Texas Instruments' advanced LinCMOS™ technology, which provides a blend of low power consumption and high-speed operation.
With its wide supply voltage range of 4.4 V to 16 V, the TLC2272IDRG4 is highly versatile, suitable for both single-supply and split-supply operations. This makes it an excellent choice for battery-powered devices, medical instruments, and industrial control systems, where power efficiency is crucial.
The TLC2272IDRG4 offers an impressive slew rate of 3.6 V/µs and a bandwidth of 2.2 MHz, which ensures fast and accurate signal processing. Its low noise density of 12 nV/√Hz at 1 kHz is ideal for high-fidelity audio applications and sensitive measurement equipment. Additionally, the op-amp features a low input offset voltage of 950 µV (max) and an input offset voltage drift of 2.1 µV/°C, providing excellent stability over temperature variations.
For designers concerned with the longevity of their products, the TLC2272IDRG4 is characterized for operation from -40°C to 125°C, making it reliable in extreme conditions. The device comes in a compact SOIC-8 package, ensuring a small footprint on PCBs and ease of integration into a variety of systems.
Key features of the TLC2272IDRG4 include:
- Low input bias current: 1 pA (typical)
- Low power consumption: 1.35 mA/channel (typical)
- High output drive capability: ±30 mA
- High input impedance: 1012 Ω (typical)
- Output voltage range includes both supply rails
- Electrostatic discharge (ESD) protection: 2 kV
- RoHS & Green compliant
With its robust feature set, the TLC2272IDRG4 op-amp from Texas Instruments is an excellent choice for engineers and designers looking for a reliable, high-performance solution for their analog circuit designs.