The SN74AS32NS from Texas Instruments is a high-performance, quadruple 2-input positive OR gate integrated circuit. This device is designed to operate with a wide range of digital applications, providing reliable logic operations with its advanced Schottky (AS) technology. The SN74AS32NS offers fast switching speeds and a significant reduction in power consumption compared to conventional TTL logic chips, making it an ideal choice for high-speed computing and data processing systems.
Key Features:
- Logic Type: OR Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC (0.209", 5.30mm Width)
- High-Speed Performance: Typical propagation delay time of 2.5 ns
- Low Power Consumption: ICC reduced by 50%
Applications:
The SN74AS32NS is versatile and can be used in a variety of digital applications, including:
- High-speed computing systems
- Data processing equipment
- Communication systems
- Control systems
- Instrumentation
- Function generators
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability, and the SN74AS32NS is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.
Support and Resources:
Designers and engineers can access extensive support and resources for the SN74AS32NS on the Texas Instruments website. This includes technical documentation, datasheets, application notes, and reference designs to assist in the integration and use of this OR gate in various applications.