EN
  • EN
  • DE

SN74AS86AN

Part No SN74AS86AN
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features XOR (Exclusive OR) IC 4 Channel - 14-PDIP
Manufacturer Texas Instruments
Series 74AS
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name 74AS86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74AS86ANE4-ND, 296-33823-5, SN74AS86ANE4, -SN74AS86AN-NDR, SN74AS86AN-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896498-SN74AS86AN
Ultra Librarian 3D Model Ultra Librarian SN74AS86AN CAD Model

Description

The SN74AS86AN, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance integrated circuit that belongs to the advanced Schottky (AS) family. This device is designed to deliver exceptional speed and reliability for a wide range of digital applications. The SN74AS86AN features four independent 2-input exclusive-OR gates, making it a versatile component for implementing parity generators, comparators, and various logical operations required in sophisticated digital systems.

Key Features:

  • Logic Type: The SN74AS86AN is a quad 2-input exclusive-OR gate, which is fundamental in executing arithmetic functions and data comparison tasks.
  • Package: Housed in a 14-pin plastic DIP (Dual In-line Package), the SN74AS86AN is designed for through-hole mounting, ensuring easy integration into a wide array of PCB designs.
  • Supply Voltage: Operating within a supply voltage range of 4.5V to 5.5V, this IC is optimized for 5V logic systems, providing compatibility with industry-standard power levels.
  • High-Speed: As part of the AS logic family, it boasts a fast propagation delay, ensuring rapid response times for critical applications where speed is paramount.
  • Operating Temperature: The SN74AS86AN is designed to function over a broad temperature range, typically from 0°C to 70°C, accommodating various environmental conditions.

Applications:

The versatility of the SN74AS86AN makes it suitable for a variety of applications, including:

  • Binary addition systems
  • Parity generators and checkers
  • Logical comparators
  • Encryption and decryption circuits
  • Signal gating

Quality and Reliability:

With Texas Instruments' commitment to quality, the SN74AS86AN is manufactured to meet the highest industry standards. Each device undergoes rigorous testing to ensure optimal performance and reliability. Whether for use in commercial electronics or industrial control systems, the SN74AS86AN stands as a testament to Texas Instruments' dedication to excellence in electronic components.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8779 $52.9011
21+ $4.8229 $101.2809
33+ $4.6722 $154.1826
45+ $4.5215 $203.4675
58+ $4.3708 $253.5064
77+ $3.9186 $301.7322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess