EN
  • EN
  • DE

SN74AUC16374DGVR

Part No SN74AUC16374DGVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 250MHz
Max Propagation Delay @ V, Max CL 2.2ns @ 2.5V, 30pF
Current - Output High, Low 9mA, 9mA
Operating Supply Voltage 0.8 V ~ 2.7 V
Current - Quiescent 20μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Win Source Part Number 1254020-SN74AUC16374DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74AUC16374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AUC16374DGVR CAD Model

Description

Product Overview: SN74AUC16374DGVR by Texas Instruments

The SN74AUC16374DGVR is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop designed by Texas Instruments. This integrated circuit is part of the advanced ultra-low-power AUC family, optimized for use in systems that require minimal power consumption without sacrificing speed and performance.

Constructed with a dual-supply voltage interface, the SN74AUC16374DGVR operates on a core supply voltage of 0.8V to 2.7V, making it ideal for battery-operated and portable applications where power efficiency is a critical concern. The device features 16 D-type flip-flops with a direct clear input, allowing for synchronous reset capability, which is essential for managing data flow and ensuring data integrity in digital systems.

Key Features

  • Edge-Triggered D-Type Flip-Flops: Ensures reliable data storage and transfer on the rising edge of the clock signal.
  • Low Power Consumption: The AUC series is designed for ultra-low power operation, reducing energy usage in sensitive applications.
  • High-Speed Operation: Despite its low-power design, the device does not compromise on speed, providing fast data rates suitable for high-performance systems.
  • Wide Operating Voltage Range: Compatible with a range of supply voltages, offering flexibility in various circuit designs.
  • Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying board design and saving space.
  • ESD Protection: Features built-in electrostatic discharge protection to enhance the durability and longevity of the device.

Applications

The versatility of the SN74AUC16374DGVR makes it suitable for a wide array of applications, including:

  • Portable and battery-powered electronics
  • Telecommunication infrastructure
  • Computing and data storage systems
  • High-speed data acquisition and processing
  • Automotive control systems

The SN74AUC16374DGVR comes in a compact TVSOP (Thin Very Small Outline Package) form factor, designated by the DGVR suffix. This package is optimized for space-constrained applications, providing high-density mounting and contributing to the miniaturization of electronic assemblies.

With its combination of low-power operation, high-speed performance, and robust feature set, the SN74AUC16374DGVR from Texas Instruments is an excellent choice for designers seeking to enhance their digital systems while maintaining efficiency and reliability.

You May Also Be Interested in

ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1751 $50.1012
30+ $3.4258 $102.7740
46+ $3.3187 $152.6602
63+ $3.2117 $202.3371
81+ $3.1046 $251.4726
108+ $2.7834 $300.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess