EN
  • EN
  • DE

SN74BCT29843DWE4

Part No SN74BCT29843DWE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH D-TYPE 9BIT BUS 24-SOIC  /  D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 24mA, 48mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74BCT
Standard Package 125
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257318-SN74BCT29843DWE4
Ultra Librarian 3D Model Ultra Librarian SN74BCT29843DWE4 CAD Model

Description

Product Overview: SN74BCT29843DWE4 from Texas Instruments

The SN74BCT29843DWE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the BCT family of products, which are known for their reliability and efficiency in a wide range of applications. The SN74BCT29843DWE4 is specifically crafted to meet the demanding requirements of bus interface and data communication systems.

Key Features

  • Technology: The device utilizes BiCMOS technology, which combines the benefits of both bipolar and CMOS transistors to achieve high speed, low power consumption, and improved noise margins.
  • Functionality: It serves as a 10-bit bus transceiver with 3-state outputs, enabling bidirectional communication between data buses while providing high-impedance states to minimize power consumption when not in use.
  • Compatibility: The SN74BCT29843DWE4 is designed to be compatible with the IEEE Standard 1149.1 (JTAG) test access port and boundary-scan architecture, ensuring ease of integration into systems that require standardized testing protocols.
  • Performance: With its fast bus speeds and robust design, this device is capable of handling the rigorous demands of high-speed data transmission, making it an excellent choice for computing, networking, and telecom applications.

Package and Quality

  • Package: The SN74BCT29843DWE4 is offered in a wide-body SOIC (DW) package, which provides a compact footprint while allowing for effective heat dissipation and ease of soldering onto printed circuit boards.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Quality Assurance: Texas Instruments is committed to high standards of quality, and this product is no exception. It undergoes rigorous testing and validation to ensure it meets the stringent requirements of industrial and commercial applications.

Applications

The versatility of the SN74BCT29843DWE4 makes it suitable for a multitude of applications, including but not limited to:

  • Server and workstation bus interfaces
  • Communication infrastructure
  • High-speed data acquisition systems
  • Industrial control systems
  • Test equipment and instrumentation

In conclusion, the SN74BCT29843DWE4 from Texas Instruments is a robust, high-speed bus transceiver that offers reliability and performance for sophisticated electronic systems. Its integration of advanced BiCMOS technology along with a feature-rich design makes it an essential component for designers looking to optimize their data communication solutions.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7663 $51.8967
22+ $4.7314 $104.0908
33+ $4.5835 $151.2555
46+ $4.4357 $204.0422
59+ $4.2878 $252.9802
79+ $3.8442 $303.6918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess