EN
  • EN
  • DE

SN74AUC1G66DCKRE4

Part No SN74AUC1G66DCKRE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 1X1 SC70-5  /  1 Circuit IC Switch 1:1 15Ohm SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Max) 15Ohm
Voltage - Supply, Single (V+) 0.8V ~ 2.7V
Switch Time (Ton, Toff) (Max) 1.4ns, 1.5ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 2pF
Current - Leakage (IS(off)) (Max) 1µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number 74AUC1G66
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261734-SN74AUC1G66DCKRE4
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G66DCKRE4 CAD Model

Description

Overview of SN74AUC1G66DCKRE4

The SN74AUC1G66DCKRE4 is a high-performance, single-pole single-throw (SPST) analog switch from Texas Instruments, designed for applications that require fast switching speeds and low power consumption. This device is part of the advanced ultra-low-voltage CMOS (AUC) family and operates on a power supply range of 0.8 V to 2.7 V, making it ideal for portable and battery-powered applications where power efficiency is critical.

Key Features

  • Low On-State Resistance: The switch features a low on-state resistance typically around 0.5 Ω at 1.8 V, ensuring minimal signal distortion and power loss when the switch is in the ON state.
  • High Speed: With fast switching times (t<sub>on and t<sub>off), the SN74AUC1G66DCKRE4 provides high-speed operation, which is essential for high-frequency signal switching.
  • Single Supply Operation: The device operates from a single power supply, simplifying the power supply design and reducing the overall component count.
  • Low Power Consumption: Ultra-low power consumption makes it suitable for power-sensitive applications, helping to extend battery life in portable devices.

Applications

The SN74AUC1G66DCKRE4 is versatile and can be used in a wide range of applications, including:

  • Signal gating
  • Signal multiplexing
  • Analog and digital switching
  • Battery-powered devices
  • Portable communication devices
  • Sample and hold circuits

Package and Quality

Encased in a compact SC70-6 package, the SN74AUC1G66DCKRE4 is designed for space-constrained applications. It also features a temperature range of -40°C to 85°C, ensuring reliable operation in various environments. Texas Instruments is committed to high-quality standards, and this product is no exception, offering robust performance for industrial and commercial use.

Overall, the SN74AUC1G66DCKRE4 from Texas Instruments is a high-quality analog switch that combines low power, high speed, and reliability, making it a suitable choice for designers looking to optimize their circuit designs for efficiency and performance.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2334 $50.1810
525+ $0.1916 $100.5900
810+ $0.1856 $150.3360
1,115+ $0.1796 $200.2540
1,445+ $0.1736 $250.8520
1,930+ $0.1556 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,890 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess