EN
  • EN
  • DE

SN74AUC2G240DCUR

Part No SN74AUC2G240DCUR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 1-INPUT US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 9mA, 9mA
Supply Voltage - Operating 0.8 V to 2.7 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 1099505-SN74AUC2G240DCUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G240DCUR CAD Model

Description

The SN74AUC2G240DCUR is a state-of-the-art dual inverter gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the ultra-low-voltage AUC family and is optimized for use in 0.8-V to 2.7-V VCC operation.

Key Features

  • Optimized for Low Voltage: This component is specifically designed for low-voltage operation, making it ideal for battery-powered and portable applications where energy efficiency is paramount.
  • Dual Inverter Gate: The SN74AUC2G240DCUR consists of two independent inverter gates, providing flexibility in design and the ability to drive two separate signals.
  • High-Speed Operation: With its fast switching capabilities, this device is suitable for high-speed signal processing, ensuring minimal propagation delay.
  • Reduced Power Consumption: The AUC family is engineered to have a significantly lower static power consumption compared to other logic families, which extends battery life in portable devices.
  • Small Form Factor: Housed in an ultra-small 8-pin VSSOP package, the SN74AUC2G240DCUR minimizes board space requirements, making it perfect for compact electronic assemblies.

Applications

The versatility of the SN74AUC2G240DCUR makes it suitable for a wide array of applications. It is commonly used in:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wearable Technology
  • Low-Power IoT Devices
  • Energy-Efficient Microcontrollers

Technical Specifications

Parameter Value
Voltage Supply (VCC) 0.8V - 2.7V
Output Current - High/Low 8mA / 8mA
Logic Level - Low 0.65V max @ 1.8V VCC
Logic Level - High 1.17V min @ 1.8V VCC
Propagation Delay (Max) 2.9ns @ 1.8V
Operating Temperature -40°C to 85°C

With its combination of low-power operation, high-speed performance, and small package size, the SN74AUC2G240DCUR from Texas Instruments is an excellent choice for designers looking to optimize their electronic systems for power and space.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess