EN
  • EN
  • DE
  • IT

SN74AUC2G53YZPR

Part No SN74AUC2G53YZPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SINGLE-POLE DOUBLE-THROW (SPDT) ANALOG SWITCH OR 2:1 ANALOG MULTIPLEXER/DEMULTIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Maximum) 15 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm (Maximum)
Operating Supply Voltage 0.8 V ~ 2.7 V
Switch Time (Ton, Toff) (Maximum) 2.2ns, 2.3ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 2pF
Current - Leakage (IS(off)) (Maximum) 1μA
Crosstalk -60dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-XFBGA, DSBGA
Manufacturer Package 8-DSBGA, 8-WCSP (1.9x0.9)
Win Source Part Number 1254051-SN74AUC2G53YZPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AUC2G53
Introduction Date June 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G53YZPR CAD Model

Description

Product Overview: SN74AUC2G53YZPR by Texas Instruments

The SN74AUC2G53YZPR is a high-performance, dual 2:1 single-pole double-throw (SPDT) analog switch integrated circuit designed by Texas Instruments. This advanced chip is part of the AUC family, which is known for its ultra-low-voltage operation and low power consumption. The SN74AUC2G53YZPR is optimized for use in a variety of applications where efficient data routing and signal integrity are crucial.

Key Features

  • Low Voltage Operation: The device supports a wide range of supply voltages from 0.8V to 2.7V, making it suitable for battery-operated and portable applications where power efficiency is a priority.
  • High-Speed: With its fast switching speeds, the SN74AUC2G53YZPR ensures minimal propagation delay, which is essential for high-speed data transmission and signal processing applications.
  • Low Power Consumption: The device is designed to consume minimal power, which helps to extend battery life and reduce thermal dissipation in sensitive systems.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, safeguarding the device from the common static electricity damages that can occur during handling and operation.
  • Compact Packaging: The SN74AUC2G53YZPR comes in a small-footprint package, which is ideal for space-constrained applications.
  • Bidirectional Signal Path: The switch can conduct signals in both directions, from the input to the output or vice versa, providing flexibility in signal routing.

Applications

The versatility of the SN74AUC2G53YZPR makes it suitable for a wide range of applications, including:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players
  • Data communication systems
  • Signal routing in mixed-signal boards
  • Medical equipment

Engineers and designers choose the SN74AUC2G53YZPR for its reliability, efficiency, and Texas Instruments' commitment to quality. Whether it's being used in a high-speed data path or a low-power signal routing application, this device delivers the performance needed to maintain signal integrity and system robustness.

For detailed specifications, application notes, and further information, it is recommended to consult the datasheet and technical resources provided by Texas Instruments.

You May Also Be Interested in

Fairchild/ON Semiconductor
USB-C ACCESSORY SWITCH / Circuit IC Switch
Lowest to $0.9681
Maxim Integrated
IC SW SPST-NOX4 200OHM 16SOIC / 4 Circuit IC Switch 1:1 200Ohm 16-SOIC
Lowest to $17.5928
Maxim Integrated
IC SWITCH SP8TX2 100OHM 28CERDIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $16.2986
Intersil
IC SWITCH SP4T X 2 450OHM 16SOIC / 2 Circuit IC Switch 4:1 450Ohm 16-SOIC
Lowest to $9.5106
Vishay
IC SWITCH SPDT X 1 25OHM 8SOIC
Lowest to $2.2935
Harris Corporation
IC MUX 8:1 300OHM 20CLCC
Need more? Email Us
Harris Corporation
IC SWITCH DPDT X 1 100OHM 8DIP
Lowest to $48.0508
Harris Corporation
SINGLE 8 CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6680 $56.7800
205+ $0.5481 $112.3605
320+ $0.5310 $169.9200
440+ $0.5139 $226.1160
565+ $0.4967 $280.6355
755+ $0.4453 $336.2015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess