EN
  • EN
  • DE

SN74AUP1G04DC

Part No SN74AUP1G04DC
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1430+
Reference case SOT-353
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716318-SN74AUP1G04DC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G04DC CAD Model

Description

Product Overview: SN74AUP1G04DC from Texas Instruments

The SN74AUP1G04DC is a high-performance, single-gate inverter from Texas Instruments (TI), designed for optimal power and speed in a compact package. This device is part of TI's advanced ultra-low-power (AUP) series, which is specifically engineered to operate with a very low power supply while maintaining excellent switching characteristics. The SN74AUP1G04DC is ideal for battery-powered and portable applications where power efficiency is crucial.

With its single inverter gate, this integrated circuit (IC) is perfect for performing basic logic inversion functions in a wide array of electronic systems. The device operates over a power supply range of 0.8V to 3.6V, which allows for compatibility with modern low-voltage logic systems. This broad range also enables interfacing with both traditional 3.3V and emerging lower voltage components, ensuring versatility in design integration.

The SN74AUP1G04DC features a low static power consumption, with a typical I_CC of only 0.9 µA, making it an energy-efficient choice for designs where battery life is paramount. Additionally, the device boasts a low dynamic power consumption, with a typical C_pd of 4.2 pF, further contributing to its overall power efficiency.

Fast switching speeds are another key attribute of this inverter gate, with a typical t_pd of 3.5 ns at 3.3V, ensuring high-speed operation for time-sensitive applications. The SN74AUP1G04DC also offers Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times, thus providing additional noise immunity and allowing the device to be used in environments with higher electrical noise.

The device comes in a variety of small-footprint packages, such as the SC70, SOT-23, and the ultra-compact X2SON, providing designers with flexibility in space-constrained applications. The SN74AUP1G04DC is also characterized for operation from -40°C to +85°C, which guarantees reliable performance across a wide temperature range, suitable for industrial and automotive applications.

In summary, the SN74AUP1G04DC from Texas Instruments is a versatile, ultra-low-power single inverter gate that offers excellent power efficiency, fast switching speeds, and noise immunity, making it an excellent choice for a broad range of applications.

You May Also Be Interested in

UTC
Lowest to $0.0622
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Xilinx Inc.
Lowest to $3.2617
IDT, Integrated Device Technology Inc
Need more? Email Us
Micrel
Lowest to $9.8522
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4669 $51.3590
265+ $0.3831 $101.5215
405+ $0.3712 $150.3360
560+ $0.3592 $201.1520
725+ $0.3472 $251.7200
965+ $0.3113 $300.4045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess