EN
  • EN
  • DE

SN74AUP1G126DSFR

Part No SN74AUP1G126DSFR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS/BUFFER 3ST SGL LP 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (1x1)
Win Source Part Number 1099558-SN74AUP1G126DSFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G126DSFR CAD Model

Description

SN74AUP1G126DSFR Single Bus Buffer Gate with 3-State Outputs

The SN74AUP1G126DSFR is a high-performance, single bus buffer gate featuring three-state outputs from Texas Instruments, designed to operate from 0.8 V to 3.6 V. This makes it ideal for use in low-voltage and low-power applications. The device is part of the advanced ultra-low power (AUP) family, which is renowned for its reduced power consumption without sacrificing speed and performance.

This buffer gate is characterized for operation over the full industrial temperature range (-40°C to 85°C). Its low static power consumption is complemented by its dynamic power consumption, which is minimized by the partial power-down mode feature. This feature significantly reduces power consumption by disabling the outputs, allowing the input to remain active.

The SN74AUP1G126DSFR is offered in a small form factor package, the SOT-5X3 DSBGA, which is suitable for space-constrained applications. Its small size, combined with the low-power design, makes it an excellent choice for portable and battery-powered devices where power efficiency and size are critical considerations.

Key features of the SN74AUP1G126DSFR include:

  • Low Static-Power Consumption: This device has a very low ICC of 0.9 µA maximum.
  • Low Dynamic-Power Consumption: At VCC = 3.6 V, the typical power consumption is only 0.9 µA/MHz.
  • Low Input Capacitance: The device has an input capacitance of 1.5 pF (typical), which is less than the typical input capacitance of devices in the standard AUP family.
  • Partial Power-Down Mode Operation: The partial power-down mode allows the input circuit to be operational while the output is in the high-impedance state, reducing power consumption significantly.
  • Wide Operating Voltage Range: The device can operate across a wide voltage range, accommodating various application needs.

With its three-state output, the SN74AUP1G126DSFR is able to drive the bus lines in a high-impedance state during power down or inactive periods, thereby preventing any damaging backflow of current. This feature makes it a versatile component for bus management in complex digital systems.

Whether you are designing consumer electronics, portable devices, or industrial control systems, the SN74AUP1G126DSFR offers a reliable and efficient solution for your buffering needs.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2696 $51.2240
455+ $0.2213 $100.6915
700+ $0.2143 $150.0100
965+ $0.2074 $200.1410
1,250+ $0.2005 $250.6250
1,670+ $0.1798 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,550 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess