EN
  • EN
  • DE
  • IT

SN74AUP1G14DPWR

Part No SN74AUP1G14DPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 1CH 1IN 5X2SON  /  Inverter IC 1 Channel Schmitt Trigger 5-X2SON (0.8x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.1V ~ 0.8V
Logic Level - High 0.6V ~ 2.29V
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-X2SON (0.8x0.8)
Package / Case 5-XFDFN Exposed Pad
Base Product Number 74AUP1G14
Other Names 296-47546-2,296-47546-1,296-47546-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257917-SN74AUP1G14DPWR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G14DPWR CAD Model

Description

SN74AUP1G14DPWR by Texas Instruments

The SN74AUP1G14DPWR is a cutting-edge logic gate device from Texas Instruments (TI), renowned for its high-performance and low-power operation. This particular product is a single Schmitt-trigger inverter, designed to provide a single gate logic function with the added stability of a Schmitt-trigger input. The device is a part of TI's advanced ultra-low power (AUP) family, which is engineered to operate with a very low input current, making it an ideal choice for power-sensitive applications.

One of the key features of the SN74AUP1G14DPWR is its wide operating voltage range of 0.8V to 3.6V. This flexibility allows the device to be used in various systems with different power requirements without sacrificing performance or power efficiency. Additionally, the device boasts an extremely low static power consumption of only 0.9 µA at 3.3V, further enhancing its suitability for battery-operated and portable devices where power conservation is crucial.

The SN74AUP1G14DPWR comes in a small 8-pin TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. Despite its compact size, it offers robust performance with a propagation delay of typically 3.7 ns at 3.3V, ensuring swift and reliable signal processing in high-speed digital circuits.

Moreover, the SN74AUP1G14DPWR features I<sub>off circuitry, which provides partial power-down mode operation by disabling the outputs, preventing damaging current backflow through the device when it is powered down. This feature is particularly important for preventing data corruption during power-down sequences in digital systems.

This product is also characterized by its ESD protection, which exceeds JESD 22, ensuring the device's resilience against electrostatic discharge events, and thus, enhancing its durability and reliability in harsh environments.

In summary, the SN74AUP1G14DPWR from Texas Instruments is an excellent choice for designers looking for a high-performance, ultra-low power inverter gate with Schmitt-trigger inputs. Its robust feature set makes it suitable for a wide array of applications, including portable electronics, battery management systems, and any digital circuit requiring energy efficiency and high-speed operation.

You May Also Be Interested in

STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1648
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.1643
STMicroelectronics
HEX INVERTER
Lowest to $0.1308
ON Semiconductor
AND Gate 1-Element 2-IN CMOS 5-Pin SC-88A T/R / IC GATE AND 1CH 2-INP SC-70
Lowest to $0.5322
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-SO
Lowest to $0.1221
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.1655
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC GATE XOR 4CH 2-INP 14DIP / XOR (Exclusive OR) IC 4 Channel 14-MDIP
Lowest to $3.5528

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2824 $56.4800
485+ $0.2317 $112.3745
750+ $0.2244 $168.3000
1,035+ $0.2173 $224.9055
1,335+ $0.2100 $280.3500
1,785+ $0.1883 $336.1155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess