EN
  • EN
  • DE

SN74AVC8T245PWG4

Part No SN74AVC8T245PWG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.2V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 320Mbps
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74AVC8T245
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1254133-SN74AVC8T245PWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AVC8T245PWG4 CAD Model

Description

SN74AVC8T245PWG4 - Texas Instruments

The SN74AVC8T245PWG4 is a state-of-the-art dual-supply bus transceiver from Texas Instruments, designed to address the needs of modern high-speed bidirectional communication between two buses of different voltage levels. This integrated circuit is part of the AVC family, which is renowned for its low-voltage operation and high-speed interface technology.

Key Features

  • Voltage-Level Translation: The SN74AVC8T245PWG4 is capable of translating signals between two voltage nodes, with V<sub>CCA ranging from 1.2V to 3.6V and V<sub>CCB from 1.65V to 5.5V, making it highly versatile for multi-voltage systems.
  • High-Speed Data Transfer: With support for signaling rates up to 380 Mbps, this transceiver is well-suited for high-speed data applications, ensuring minimal propagation delay and efficient data transfer.
  • Direction Control: The direction of data flow is determined by the DIR input, allowing for easy control of bidirectional data transfer between buses.
  • Output Enable (OE): The OE input controls the transceiver outputs, allowing the device to be placed in a high-impedance state when not in use, thereby preventing bus contention.
  • Bus Hold on Data Inputs: The SN74AVC8T245PWG4 features a bus-hold circuitry that prevents floating inputs, which can lead to erratic system behavior, by maintaining the last known state.

Applications

The SN74AVC8T245PWG4 is suitable for a wide range of applications, including but not limited to:

  • Level translation for bus interfacing in multi-voltage systems
  • Reliable data transfer in mixed-signal environments
  • Communication interfaces such as SPI, I2C, or UART between different voltage domains
  • General-purpose logic conversion for industrial and commercial signal processing

Product Packaging and Quality

This transceiver comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a compact footprint suitable for space-constrained applications. The SN74AVC8T245PWG4 is designed and manufactured by Texas Instruments, ensuring high reliability and performance consistent with industry standards.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,430 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess