EN
  • EN
  • DE

SN74AVCA164245GR

Part No SN74AVCA164245GR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR 16BIT 48TSSOP / Voltage Level Translator 16-CH Bidirectional 48-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 1.4V to 3.6V
Voltage - VCCB 1.4V to 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 082258-SN74AVCA164245GR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN74AVCA164245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AVCA164245GR CAD Model

Description

The SN74AVCA164245GR is a high-performance, dual-bit, dual-supply bus transceiver from Texas Instruments.

  • Product: 16-bit dual-supply bus transceiver
  • Data Transmission: Asynchronous communication between data buses
  • A Port Voltage: Tracks VCCA, accepts 1.2V to 3.6V
  • B Port Voltage: Tracks VCCB, accepts 1.65V to 5.5V
  • DIR Pin: Enables bidirectional transceiver functionality
  • Data Flow (DIR high): A port to B port
  • Data Flow (DIR low): B port to A port
  • Bus Hold Feature: Eliminates need for external pullup or pulldown resistors
  • Output-Enable (OE): Disables the outputs
  • Overvoltage Tolerant: Handles voltage levels higher than specified
  • Package: Compact, surface-mount 48-VFBGA
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5194 $53.1790
75+ $1.4233 $106.7475
110+ $1.3752 $151.2720
160+ $1.2790 $204.6400
205+ $1.2310 $252.3550
255+ $1.1829 $301.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,820 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess