EN
  • EN
  • DE

SN74AVCB164245VR

Part No SN74AVCB164245VR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator 16-CH Bidirectional 48-Pin TVSOP T/R / IC BUS TRANSCVR 16BIT 48TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 1.4V to 3.6V
Voltage - VCCB 1.4V to 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TVSOP
Win Source Part Number 029951-SN74AVCB164245VR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking
Family Name SN74AVCB164245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AVCB164245VR CAD Model

Description

The SN74AVCB164245VR from Texas Instruments is a high-quality, advanced dual-bit, dual-supply transceiver that operates from 1.2 V to 3.6 V.

  • Product: Dual-bit, dual-supply transceiver
  • Operating Voltage: 1.2 V to 3.6 V
  • Voltage Level Translation Channels: Two independent rail-to-rail bi-directional
  • Voltage Level Translation: Low-voltage bidirectional between 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V
  • Data Flow Control: Functions without DIR pin
  • Bus Hold: Bus hold on the data inputs
  • Package: Compact, space-saving VQFN (RGC) 48
  • Power Consumption: Low power consumption
  • Signal Operation: Supports mixed-mode signal operation
  • Operating Temperature: -40°C to 85°C
  • Compliance: RoHS and Green standards

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0957 $52.6269
40+ $2.5401 $101.6040
61+ $2.4607 $150.1027
84+ $2.3813 $200.0292
109+ $2.3020 $250.9180
146+ $2.0638 $301.3148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess