EN
  • EN
  • DE

SN74AXC8T245PWR

Part No SN74AXC8T245PWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 24TSSOP / Translation Transceiver 1 Element 8 Bit per Element Tri-State, Non-Inverted Output 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AXC
Package Tape & Reel
Product Status Active
Logic Type Translation Transceiver
Number of Elements 1
Number of Bits per Element 8
Output Type Tri-State, Non-Inverted
Current - Output High, Low 12mA, 12mA
Voltage - Supply 0.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74AXC8T245
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 805873-SN74AXC8T245PWR
Ultra Librarian 3D Model Ultra Librarian SN74AXC8T245PWR CAD Model

Description

SN74AXC8T245PWR - Texas Instruments 8-Bit Dual-Supply Bus Transceiver

The SN74AXC8T245PWR from Texas Instruments is an 8-bit non-inverting bus transceiver that is designed to operate from 0.65 V to 3.6 V, making it suitable for voltage translation applications in mixed-voltage systems. This device is part of Texas Instruments' AXC family, which is optimized for low-voltage operation that is compatible with the requirements of modern low-voltage and mixed-voltage systems.

With two voltage supply rails (V<sub>CCA and V<sub>CCB), this transceiver is capable of translating between two different logic levels. The A ports are designed to track V<sub>CCA, which accepts any supply voltage from 0.65 V to 3.6 V. The B ports are designed to track V<sub>CCB, which also accepts any supply voltage from 0.65 V to 3.6 V. This level translation capability allows for seamless communication between devices operating at different voltage levels within the same system.

The SN74AXC8T245PWR features 8 data input-output ports (A1-A8 and B1-B8), direction control (DIR), and output enable (OE) inputs, providing flexibility in directional control. When OE is low, the device transmits data from the A ports to the B ports when DIR is high, and from the B ports to the A ports when DIR is low. When OE is high, the outputs are placed in the high-impedance state, effectively disconnecting the bus lines.

Engineered for low power consumption and high-speed data transfer, the SN74AXC8T245PWR is characterized for operation from –40°C to 85°C, making it reliable across a wide range of environmental conditions. The robust design ensures minimal propagation delay, ensuring fast signal processing for critical applications.

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, denoted by the PWR suffix in its part number. This compact form factor is ideal for space-constrained applications, while providing the necessary pin configurations for complex circuit designs.

Whether it's for interfacing microprocessors, microcontrollers, or other digital systems that operate at different voltage levels, the SN74AXC8T245PWR offers a high-performance solution that is both versatile and reliable for designers and engineers.

You May Also Be Interested in

EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6632 $53.0560
185+ $0.5441 $100.6585
285+ $0.5271 $150.2235
395+ $0.5101 $201.4895
510+ $0.4931 $251.4810
680+ $0.4421 $300.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,149 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess