EN
  • EN
  • DE
  • IT

SN74BCT244N

Part No SN74BCT244N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 15mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 125770-SN74BCT244N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74BCT244N CAD Model

Description

The SN74BCT244N is a high-performance, versatile octal buffer and line driver from the renowned manufacturer, Texas Instruments.

  • Technology: Advanced BiCMOS technology
  • Output: High-current outputs
  • Feature: 3-state outputs
  • Control: Two active-low output-enable (OE) inputs
  • Package: 20-pin DIP package
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage Range: 4.5V to 5.5V

You May Also Be Interested in

Maxim Integrated
Industry's Fastest RS-232 Transceivers (up to 3Mbps) with Integrated Logic-Level Translation
Lowest to $4.4916
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20SOIC / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.4806
Fairchild/ON Semiconductor
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W T/R
Need more? Email Us
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER HEX NON-INV 16SOIC / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin SO Bulk
Lowest to $0.4697
Texas Instruments
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC Tube
Lowest to $6.7628
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V US8 / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output US8
Lowest to $0.6011
Texas Instruments
IC BUS BUFFER TRI-ST 5DSBGA
Lowest to $0.3312
NXP / Nexperia
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess