EN
  • EN
  • DE

SN74BCT29828BNT

Part No SN74BCT29828BNT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS TRANSCEIVER / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74BCT29828
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857745-SN74BCT29828BNT
Ultra Librarian 3D Model Ultra Librarian SN74BCT29828BNT CAD Model

Description

Product Overview: SN74BCT29828BNT by Texas Instruments

The SN74BCT29828BNT is a high-performance integrated circuit from Texas Instruments, designed to cater to the demanding requirements of advanced digital systems. This device is part of the BiCMOS family and is known for its exceptional speed and reliability. It is commonly used in applications such as data communication, computing, and high-speed signal processing.

Key Features

  • Technology: The SN74BCT29828BNT utilizes BiCMOS technology, which combines the benefits of Bipolar and CMOS transistors to deliver high speed, low power consumption, and improved noise margins.
  • Logic Type: This device is a 9-bit bus-interface flip-flop, designed to interface with the 5-V TTL logic while providing bidirectional bus interface capabilities at data rates up to 50 MHz.
  • Package: Housed in a 24-pin plastic SSOP (Shrink Small-Outline Package), the SN74BCT29828BNT offers a compact footprint suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in various environments.
  • Supply Voltage: The device is compatible with a supply voltage of 5 V ± 10%, typical for TTL logic levels.

Applications

The SN74BCT29828BNT is versatile and can be used in several types of digital systems. Its speed and data handling capabilities make it ideal for high-speed data paths in communication systems and computing devices. It is also suitable for use in data acquisition systems, test equipment, and any application requiring a high-speed, reliable bus interface.

Quality and Support

Texas Instruments is renowned for its commitment to quality and the SN74BCT29828BNT is no exception. Customers can expect robust performance and longevity from this device. Additionally, Texas Instruments provides extensive technical support and documentation, ensuring that designers can implement the SN74BCT29828BNT with confidence in their projects.

Overall, the SN74BCT29828BNT from Texas Instruments represents a blend of advanced technology, performance, and reliability, making it a top choice for designers in need of a high-quality bus-interface flip-flop.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9438 $55.6066
16+ $6.5180 $104.2880
24+ $6.3144 $151.5456
33+ $6.1107 $201.6531
43+ $5.9070 $254.0010
57+ $5.2959 $301.8663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess