EN
  • EN
  • DE

SN74BCT8240ANTG4

Part No SN74BCT8240ANTG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE BUFF 24-DIP  /  Scan Test Device with Inverting Buffers IC 24-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type Scan Test Device with Inverting Buffers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN74BCT
Other Names SN74BCT8240ANTE4,SN74BCT8240ANTE4
Standard Package 60
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256250-SN74BCT8240ANTG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT8240ANTG4 CAD Model

Description

Overview of SN74BCT8240ANTG4

The SN74BCT8240ANTG4 is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability in digital systems. This particular device is designed to serve as an octal buffer and line driver with 3-state outputs, ideal for driving bus lines or buffering memory address registers.

Key Features

  • Octal Bus Interface: The SN74BCT8240ANTG4 features eight independent buffer/line drivers that provide high-capacity interfacing for wide data/address paths or bus-oriented systems.
  • 3-State Outputs: Each buffer has a 3-state output that can be set to high impedance, allowing for the connection of multiple outputs to a common bus without interference.
  • High Drive Capacity: With its ability to sink 64 mA and source 15 mA, the SN74BCT8240ANTG4 is capable of driving heavily loaded bus lines with minimal signal distortion.
  • Operational Speed: This device operates at a significant speed, making it suitable for high-speed data transfer and processing applications.
  • Supply Voltage Range: The SN74BCT8240ANTG4 is designed to operate over a broad supply voltage range, accommodating various system requirements.

Applications

The versatile nature of the SN74BCT8240ANTG4 makes it well-suited for a variety of applications, including:

  • Bus drivers for high-speed data transmission
  • Memory address drivers
  • Input/output port drivers
  • Buffer memory address registers
  • Data communication systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74BCT8240ANTG4 is no exception, with its robust construction and thorough testing to ensure it meets the stringent standards for industrial and commercial use. Users can trust in the consistent performance and durability of this device, making it a reliable choice for critical digital applications.

Conclusion

For designers and engineers looking for a reliable octal buffer/line driver, the SN74BCT8240ANTG4 from Texas Instruments provides a perfect blend of performance, versatility, and quality. Whether it's for driving bus lines, buffering memory address registers, or interfacing with high-speed data systems, this IC is engineered to meet the demands of modern digital environments.

You May Also Be Interested in

Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess