EN
  • EN
  • DE

SN74BCT8244ADWR

Part No SN74BCT8244ADWR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE BUFF 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Logic Type Scan Test Device with Buffers
Supply Voltage 4.5 V to 5.5 V
Number of Bits 8
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1007877-SN74BCT8244ADWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74BCT8244ADWR CAD Model

Description

The SN74BCT8244ADWR is a high-performance, dual-supply bus transceiver manufactured by Texas Instruments. This integrated circuit is designed for asynchronous communication between data buses. It provides bidirectional data flow with high-speed operation, making it an ideal choice for interfacing between systems operating at different voltage levels.

Key Features:

  • Dual-Supply Voltage: This device operates with a dual-supply voltage, which allows for translation between different logic levels. It can interface between 5V and 3.3V systems, ensuring compatibility across various platforms.
  • High-Speed Data Transfer: The SN74BCT8244ADWR is optimized for high-speed data transfer, which is essential for modern digital communication requirements.
  • Low-Power Consumption: Despite its high-speed capabilities, it maintains low power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, ensuring reliability and performance under varying environmental conditions.
  • Surface-Mount Device: The device comes in a surface-mount package, specifically in a SOIC (Small Outline Integrated Circuit) wide body, which is ideal for compact PCB layouts.

Applications:

The SN74BCT8244ADWR is versatile and can be used in a variety of applications. It is particularly useful in systems where data integrity and smooth communication between different voltage domains are crucial. Common applications include:

  • Bus Interface Devices
  • Data Communication Systems
  • Signal Bridging for Multi-Voltage Designs
  • Microprocessor or Microcontroller Interface
  • Networking Equipment and Telecommunications

Product Specifications:

Parameter Value Package Type SOIC (Small Outline Integrated Circuit) Wide Body Operating Temperature -40°C to +85°C Supply Voltage 3.3V / 5V Data Rate High-Speed

With its robust design and reliable performance, the SN74BCT8244ADWR is a great choice for engineers and designers looking to facilitate seamless communication between different systems in their electronic projects.

You May Also Be Interested in

Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess