EN
  • EN
  • DE

SN74CB3Q3257DBQRG4

Part No SN74CB3Q3257DBQRG4
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 712252-SN74CB3Q3257DBQRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3257DBQRG4 CAD Model

Description

SN74CB3Q3257DBQRG4 - High-Bandwidth 4-Bit FET Multiplexer/Demultiplexer from Texas Instruments

The SN74CB3Q3257DBQRG4 is a state-of-the-art 4-bit 1-of-2 high-speed TTL-compatible FET multiplexer/demultiplexer designed by Texas Instruments to provide high-bandwidth data switching capabilities. This integrated circuit is part of the 74CB range, known for its exceptional performance in signal routing applications where low on-state resistance is crucial.

Constructed with a low on-state resistance of the switch, the SN74CB3Q3257DBQRG4 allows for a minimal propagation delay, making it an ideal choice for applications that require fast switching and high-bandwidth data transfer. Its bidirectional switches can be connected as a multiplexer or a demultiplexer, providing flexibility in signal routing for a wide array of electronic applications.

Key features of the SN74CB3Q3257DBQRG4 include:

  • 4-bit 1-of-2 FET multiplexer/demultiplexer.
  • Low on-state resistance, typically around 5 Ω.
  • High-speed switching with a typical propagation delay of 0.25 ns.
  • Wide operating voltage range of 2.3 V to 3.6 V, compatible with 3.3 V systems.
  • Low power consumption, contributing to energy-efficient designs.
  • 5-V tolerant inputs and outputs, allowing interface with 5-V logic signals.
  • Available in a compact 16-pin SSOP (DBQ) package.
  • Industrial temperature range of -40°C to 85°C, suitable for harsh environments.

This multiplexer/demultiplexer IC is designed to switch signals in the data path of bus-exchange applications, such as networking, telecommunications, and computing where multiple data sources need to be managed efficiently. The SN74CB3Q3257DBQRG4 can be used to isolate capacitive loads and minimize signal distortion, ensuring integrity in high-speed data communication.

With its robust design and high-speed capabilities, the SN74CB3Q3257DBQRG4 from Texas Instruments is an excellent choice for designers looking to optimize their data routing with minimal signal loss and maximum flexibility. Whether used in servers, routers, or complex data management systems, this multiplexer/demultiplexer stands out for its performance and reliability.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8750 $53.6250
25+ $4.0000 $100.0000
39+ $3.8750 $151.1250
54+ $3.7500 $202.5000
69+ $3.6250 $250.1250
93+ $3.2500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,210 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess