EN
  • EN
  • DE

SN74CB3T16211DLR

Part No SN74CB3T16211DLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 12 X 1:1 56SSOP  /  Bus Switch 12 x 1:1 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74CB3T16211
Other Names -296-19149-1,296-19149-6R,296-19149-1R,-296-19149-1,TEXTISSN74CB3T16211DLR,-74CB3T16211DLRG4R,296-19149-2R,296-19149-6,74CB3T16211DLRG4,-SN74CB3T16211DLRR,2156-SN74CB3T16211DLR,-74CB3T16211DLRG4,296-19149-2,-296-19149-1R,74CB3T16211DLRG4,296-19149-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256810-SN74CB3T16211DLR
Ultra Librarian 3D Model Ultra Librarian SN74CB3T16211DLR CAD Model

Description

SN74CB3T16211DLR by Texas Instruments

The SN74CB3T16211DLR is a high-performance integrated circuit from Texas Instruments designed to provide a 24-bit 1-of-2 FET multiplexer/demultiplexer bus switch. This device is part of the TI's CB3T series, which is known for its low-voltage operation and bidirectional data flow with near-zero propagation delay.

Constructed with silicon-gate CMOS technology, the SN74CB3T16211DLR ensures a low on-state resistance while maintaining a 5-V tolerant logic interface, which is compatible with mixed-voltage mode operation. This makes it an excellent choice for interfacing between different voltage domains within a system.

The device features a 24-bit bus switch with a 1-of-2 multiplexer/demultiplexer configuration, which can be controlled via select (S) inputs. Each switch is designed to handle a continuous current of 128 mA, allowing for a robust data flow. The SN74CB3T16211DLR supports a wide operating voltage range from 2.3V to 3.6V, providing designers with flexibility in various low-voltage applications.

One of the key benefits of this product is its quick switching speed and the fact that it operates as a zero-delay bus switch. The low on-state resistance of the switch ensures minimal signal distortion and provides high bandwidth data transmission, which is critical for modern high-speed digital applications.

The SN74CB3T16211DLR is available in a 56-pin SSOP (Shrink Small Outline Package) that is optimized for reduced space on PCBs. This package is also known for its reliability and improved thermal performance, making it suitable for dense circuit designs.

Applications for this device span across various fields including telecommunication, computing, and data networking. It is particularly useful in scenarios where rerouting data lines, hot-swapping, and interface bridging are required. The SN74CB3T16211DLR is also ideal for memory interleaving tasks and can be used in systems that require a temporary isolation of buses.

In summary, the SN74CB3T16211DLR from Texas Instruments is a versatile, high-speed FET multiplexer/demultiplexer switch that offers a seamless and efficient solution for managing data paths in complex electronic systems.

You May Also Be Interested in

ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9688 $51.5944
31+ $3.2564 $100.9484
48+ $3.1547 $151.4256
66+ $3.0529 $201.4914
85+ $2.9511 $250.8435
114+ $2.6459 $301.6326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess