EN
  • EN
  • DE

SN74CBT16212ADGVR

Part No SN74CBT16212ADGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXC SW 12X2:2 56TVSOP  /  Bus FET Exchange Switch 12 x 2:2 56-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 56-TVSOP
Base Product Number SN74CBT
Other Names 296-6390-6,2156-SN74CBT16212ADGVR-TITR,74CBT16212ADGVRG4,74CBT16212ADGVRG4,-74CBT16212ADGVRE4R,74CBT16212ADGVRE4,296-6390-2,-296-6390-1,296-6390-1,-296-6390-1,-SN74CBT16212ADGVRR,TEXTISSN74CBT16212ADGVR,74CBT16212ADGVRE4,-74CBT16212ADGVRE4,-74CBT16212ADGVRG4,-74CBT16212ADGVRG4R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256770-SN74CBT16212ADGVR
Ultra Librarian 3D Model Ultra Librarian SN74CBT16212ADGVR CAD Model

Description

Product Overview

SN74CBT16212ADGVR is a state-of-the-art integrated circuit from Texas Instruments designed for high-speed digital signal switching applications. This IC belongs to the CBT (Crossbar Switch Technology) family, which is renowned for its low power consumption and high performance in bus switch operations.

Key Features

  • 24-Bit FET Bus Switch: The SN74CBT16212ADGVR offers a 24-bit bus switch function that provides high-speed switching with low on-state resistance, facilitating efficient data flow between buses.
  • 5-Ω Switch Connection: This IC features a low typical on-state resistance of 5Ω, which minimizes signal distortion and ensures a high-quality signal transfer.
  • Low Power Consumption: Designed with power-saving in mind, this product operates with minimal power dissipation, making it suitable for power-sensitive applications.
  • Wide Operating Voltage Range: It supports a wide operating voltage range of 4.5 V to 5.5 V, providing flexibility in different system voltage environments.
  • High-Speed Data Flow: The switch is capable of facilitating data flow at a high rate, thanks to its quick switching speed and low propagation delay.
  • Bus Hold on Data Inputs: The device comes with a bus hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors.
  • Flow-Through Architecture: The SN74CBT16212ADGVR is designed with a flow-through pinout that simplifies the PCB layout and reduces signal skew.

Applications

The versatility of the SN74CBT16212ADGVR makes it suitable for a variety of applications, including:

  • Switching and multiplexing signals in communication systems
  • Memory interleaving in servers and workstations
  • Signal gating, data routing, and bus isolation in computing applications
  • Hot-docking hardware for laptops and docking stations

Packaging and Quality

The device is packaged in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) that ensures a small footprint on the PCB while providing excellent thermal performance. The SN74CBT16212ADGVR also meets or exceeds the stringent quality standards set by Texas Instruments, ensuring reliability and performance for critical applications.

With its combination of high-speed operation, low power, and robust design, the SN74CBT16212ADGVR from Texas Instruments is an excellent choice for designers looking to optimize their digital signal switching applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess