Product Overview: SN74CBT3257PWLE
The SN74CBT3257PWLE from Texas Instruments is a high-performance integrated circuit designed for multiplexing and demultiplexing digital signals. This 4-bit 1-of-2 FET multiplexer/demultiplexer is part of the CBT (Crossbar Switch Technology) family, offering a seamless connection between a single input/output and one of two output/input channels.
Key Features
- Low Power Consumption: The device operates with a very low quiescent power dissipation, making it ideal for power-sensitive applications.
- Wide Operating Voltage Range: It supports a broad range of operating voltages from 4.5 V to 5.5 V, allowing for flexible integration into various system designs.
- High Speed: With a typical switch enable time of 4 ns and disable time of 3 ns, it provides high-speed operation that is essential for modern digital applications.
- Low On-State Resistance: The low on-state resistance of the switch (
- Bidirectional Data Flow: The multiplexer/demultiplexer allows for bidirectional data flow, giving designers the freedom to use it in various configurations.
- 5-V Tolerant Inputs: Inputs can tolerate up to 5 V, even when the device is powered down, providing additional flexibility and protection against higher voltage levels.
Applications
The SN74CBT3257PWLE is suitable for a wide array of applications, including:
- Signal gating
- Data routing
- Function switching
- Bus isolation
- Peripheral sharing
Package and Quality
This device is available in a 16-pin TSSOP (Thin Shrink Small Outline Package), which is designed for space-saving on printed circuit boards. The SN74CBT3257PWLE is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.
As a product from Texas Instruments, a global semiconductor leader, the SN74CBT3257PWLE is engineered to meet the highest quality and performance standards. With its robust features and versatile applications, it is an excellent choice for designers looking to enhance the efficiency and functionality of their digital systems.