EN
  • EN
  • DE

TMS320F28032PAGT

Part No TMS320F28032PAGT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 10K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 14x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1271256-TMS320F28032PAGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28032
Introduction Date August 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F28032PAGT CAD Model

Description

The TMS320F28032PAGT is a highly integrated, high-performance microcontroller solution designed by Texas Instruments for demanding control applications. This product is part of TI's TMS320F2803x Piccolo series, which is well-suited for a variety of industrial, automotive, and consumer electronics applications.

Key Features

  • Core: The device features a 32-bit CPU (TMS320C28x) running at a clock speed of up to 60 MHz, offering the power and efficiency needed for complex algorithms and control systems.
  • Memory: Comes equipped with 64 KB of flash memory and 12 KB of RAM, providing ample space for program storage and efficient data management.
  • Peripherals: A rich set of peripherals is included, such as multiple 32-bit timers, a 12-bit analog-to-digital converter (ADC) with up to 16 channels, and comparators for versatile input and output options.
  • Communication: Features various communication interfaces, including I2C, SPI, UART, and CAN, allowing for easy integration into a broader system and communication with other devices.
  • PWM Outputs: Enhanced PWM outputs are available for precise control, particularly useful in motor control applications.
  • Power Management: Designed with low-power operation in mind, it has multiple power-saving modes to reduce overall energy consumption.

Applications

The TMS320F28032PAGT is suitable for a wide range of applications, such as:

  • Motor control (AC Induction, Brushless DC, Stepper, Permanent Magnet Synchronous)
  • Power supplies (DC-to-DC converters, Inverters)
  • Renewable energy systems (Solar inverters, Wind turbines)
  • Industrial automation and control systems
  • Automotive control units

Package and Quality

The device comes in a 64-pin LQFP (Low Profile Quad Flat Package) which is suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making the TMS320F28032PAGT a reliable choice for critical systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3064 $51.6768
29+ $3.5335 $102.4715
44+ $3.4231 $150.6164
61+ $3.3126 $202.0686
79+ $3.2022 $252.9738
105+ $2.8710 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,336 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess