EN
  • EN
  • DE

SN74CBTLV3257D

Part No SN74CBTLV3257D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 4 X 1:2 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74CBTLV
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74CBTLV3257
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-9134-5, SN74CBTLV3257DG4-ND, 296-9134-5, SN74CBTLV3257DE4-ND, -SN74CBTLV3257D-NDR, SN74CBTLV3257DG4, SN74CBTLV3257DE4, -296-9134-5-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934594-SN74CBTLV3257D
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3257D CAD Model

Description

SN74CBTLV3257D - Texas Instruments Quad FET Bus Switch

The SN74CBTLV3257D from Texas Instruments is a high-performance, quad FET bus switch designed with the latest technology to provide superior signal-switching capabilities. This device belongs to the CBTLV (Controlled-Bit Low-Voltage) family, which is engineered to operate with a low-voltage power supply while maintaining high-speed data transfer and minimal propagation delay.

The SN74CBTLV3257D features a quad bilateral switch function where each switch is capable of conducting signals from the input port to the output port and vice versa. This makes it an ideal choice for applications requiring efficient bidirectional data flow such as multiplexing and demultiplexing applications, signal gating, and switching between different signal paths.

The device operates at a nominal voltage of 2.5V or 3.3V, which allows it to be used in low-voltage applications while still providing the ability to interface with 5V logic signals. Its low on-state resistance ensures minimal signal distortion and high bandwidth up to 250 MHz, making it suitable for high-speed data lines.

The SN74CBTLV3257D is available in a compact SOIC-16 package, which saves valuable board space without compromising on performance. Additionally, the switch is characterized for operation from -40°C to 85°C, allowing it to be used in a wide range of industrial and commercial environments.

Key features of the SN74CBTLV3257D include:

  • 4-bit 1-of-2 FET multiplexer/demultiplexer switch
  • Low on-state resistance (ron) of typically 5 Ω
  • V<sub>CC Operation at 2.5V or 3.3V
  • 5V tolerant inputs and I/O's
  • High-bandwidth data switching at 250 MHz
  • Low power consumption
  • ESD protection exceeds JESD 22
  • Latch-up performance exceeds 100 mA per JESDG 78, Class II

The SN74CBTLV3257D is an exceptional choice for designers looking for a reliable, high-speed switch that can seamlessly integrate into a variety of digital systems. Whether it's for data processing, telecommunications, or computing applications, this switch delivers consistent performance and robustness that Texas Instruments is known for.

You May Also Be Interested in

Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2913 $50.9775
370+ $0.2729 $100.9730
570+ $0.2637 $150.3090
820+ $0.2453 $201.1460
1,060+ $0.2360 $250.1600
1,325+ $0.2268 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess