EN
  • EN
  • DE

SN74F174ANSRG4

Part No SN74F174ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16SO  /  Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74F
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 45 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SO
Package / Case 16-SOIC (0.209", 5.30mm Width)
Base Product Number SN74F17
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258511-SN74F174ANSRG4
Ultra Librarian 3D Model Ultra Librarian SN74F174ANSRG4 CAD Model

Description

The SN74F174ANSRG4 is a high-quality integrated circuit produced by Texas Instruments, designed to provide reliable and efficient performance in various digital applications. This particular chip is part of the F series, which is known for its fast switching speeds and low power consumption, making it an excellent choice for high-speed data processing and control systems.

Key Features

  • Logic Type: Hex D-Type Flip-Flop
  • Clear Function: Yes, with a single input that clears all flip-flops simultaneously, ensuring a quick reset back to the low state.
  • Number of Bits per Element: 6, allowing for parallel processing or storage of six bits of data.
  • Output Type: Differential, which helps in reducing electromagnetic interference and crosstalk.
  • Supply Voltage Range: Typically 5V, which is standard for TTL logic levels.
  • Operating Temperature Range: -40°C to 85°C, providing reliable performance across a wide range of environmental conditions.
  • Mounting Type: Surface Mount, suitable for modern, high-density circuit boards.
  • Package / Case: SOIC-16, a small-outline integrated circuit package that saves space without sacrificing performance.
  • Lead-Free Status / RoHS Status: Contains lead / RoHS non-compliant.

Applications

The SN74F174ANSRG4 is versatile and can be used in a variety of digital systems. Its primary applications include:

  • Data storage and retrieval systems
  • Counters and dividers
  • Control registers
  • Shift registers
  • Pattern generators

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74F174ANSRG4 is manufactured with this in mind, ensuring that it meets the stringent requirements of the electronics industry. Each chip is rigorously tested and certified to ensure optimal performance and longevity in the field.

Whether you are designing a complex digital system or simply need a reliable component for data manipulation, the SN74F174ANSRG4 from Texas Instruments is a choice that offers both performance and durability.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7869 $51.1485
155+ $0.6457 $100.0835
240+ $0.6255 $150.1200
335+ $0.6054 $202.8090
430+ $0.5852 $251.6360
575+ $0.5246 $301.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,616 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess