The SN74F251B, manufactured by Texas Instruments, is a high-quality 8-to-1 data selector/multiplexer device that is a part of the 74F series. This component is designed to facilitate the selection of one line of data from up to eight sources, which can be particularly useful in a variety of digital applications where data routing is required.
This multiplexer features a 3-state output that can drive up to 15 LSTTL loads, making it highly versatile for interfacing with other logic families. The 3-state outputs also allow for connection to a bus-organized system without the need for external pull-up components, simplifying design and reducing overall system cost.
Key Features:
- High-Speed Performance: The SN74F251B offers a typical propagation delay time of 4.5 ns, ensuring rapid data selection and high system throughput.
- Low Power Consumption: With a power dissipation of 200 µW, this device is optimized for energy efficiency, which is crucial for battery-powered and energy-conscious applications.
- Versatile Voltage Range: The device operates at a voltage range of 4.5V to 5.5V, providing compatibility with standard TTL logic levels and allowing for flexible integration into various circuit designs.
- Robust Output Drive: The SN74F251B can source or sink up to 24 mA, providing strong signal integrity and driving capability.
- Package Options: Available in a variety of package types, including PDIP, SOP, and SSOP, to suit different assembly and space requirements.
Applications:
The versatility of the SN74F251B makes it suitable for a broad range of applications, including:
- Data routing and signal gating
- Function generation
- Communication systems
- Computer systems
- Control systems
With its high-speed performance and low power consumption, the SN74F251B from Texas Instruments is an excellent choice for designers who require a reliable and efficient data selector/multiplexer for their digital systems.