EN
  • EN
  • DE

SN74FB2031RC

Part No SN74FB2031RC
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 9-BIT TTL/BTL ADDRESS/DATA TRANSCEIVER | IC 9-BIT ADDR/DATA XCVR 52-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Logic Type TTL/BTL Transceiver/Translator
Supply Voltage 4.5V ~ 5.5V
Resolution 9
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 52-QFP
Supplier Device Package 52-QFP
Family Part Number 74FB2031
Manufacturer Pack Quantity 96
MSL Level 2 (1 Year)
Win Source Part Number 1254412-SN74FB2031RC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74FB2031RC CAD Model

Description

SN74FB2031RC: A High-Performance Latched Transceiver from Texas Instruments

The SN74FB2031RC is a state-of-the-art latched transceiver from Texas Instruments, designed to facilitate fast and reliable data transfer in a wide array of digital communication systems. This integrated circuit is a part of the 74FB series, known for its robust performance and flexibility, making it an ideal choice for complex data management tasks in industrial and commercial applications.

With its 18-bit bus interface, the SN74FB2031RC is capable of handling a significant amount of data with ease. The device operates as a bidirectional transceiver, allowing for simultaneous two-way data communication, which is essential for modern digital systems that require high-speed data processing and exchange.

The SN74FB2031RC is designed with latch-up performance exceeding 250 mA on all inputs and outputs, ensuring stable operation even under stressful conditions. It features a flow-through pinout that simplifies the PCB layout by placing the data inputs near the source and the outputs near the destination. This thoughtful design minimizes the need for additional wiring and reduces signal delay, thus enhancing the overall performance of the system.

One of the key attributes of this transceiver is its wide operating temperature range, which spans from -40°C to 85°C. This makes the SN74FB2031RC suitable for deployment in various environments, including those with extreme temperature variations. The device's robustness is further underscored by its electrostatic discharge (ESD) protection, which safeguards the transceiver against unexpected voltage spikes.

The SN74FB2031RC also boasts a low-voltage differential signaling (LVDS) interface, which is known for its ability to transmit data at high speeds while maintaining low power consumption and reduced electromagnetic interference (EMI). This LVDS capability is particularly beneficial in applications where energy efficiency and minimal noise are critical, such as in telecommunications and computing infrastructure.

Overall, the SN74FB2031RC from Texas Instruments represents a blend of performance, reliability, and innovation, making it a top choice for engineers and designers looking to enhance their digital communication systems with a high-quality latched transceiver.

You May Also Be Interested in

Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess