EN
  • EN
  • DE

SN74FB2040RCRG3

Part No SN74FB2040RCRG3
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC TXRX 8BIT TTL/BTL 52-QFP  /  TTL/BTL Transceiver/Translator IC 52-QFP (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74FB
Logic Type TTL/BTL Transceiver/Translator
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 52-QFP
Supplier Device Package 52-QFP (10x10)
Base Product Number SN74FB2
Standard Package 500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256245-SN74FB2040RCRG3
Ultra Librarian 3D Model Ultra Librarian SN74FB2040RCRG3 CAD Model

Description

Product Overview: SN74FB2040RCRG3

The SN74FB2040RCRG3 is a high-performance, versatile integrated circuit from Texas Instruments designed to meet the needs of advanced digital systems. This particular product is part of the SN74 family, known for its reliability and efficiency in data management tasks.

Key Features

  • Technology: The device is built on BiCMOS technology, which combines the advantages of both Bipolar and CMOS transistors to achieve high speed, low power consumption, and increased noise immunity.
  • Data Rate: It supports a fast data rate, which is essential for high-speed data communication and processing applications.
  • Interface: The SN74FB2040RCRG3 features a flexible interface that is compatible with a wide range of microprocessors and digital signal processors, making it a versatile choice for various system designs.
  • Package: Encased in a compact RCR (VQFN) package, the product boasts a space-saving design that is suitable for densely packed PCBs.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The SN74FB2040RCRG3 is ideal for use in a variety of applications, including:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Server and storage systems
  • Industrial control and automation

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The SN74FB2040RCRG3 is backed by Texas Instruments' rigorous testing and validation processes, ensuring that customers receive a reliable and consistent product. Technical support and extensive documentation are available to assist with integration and troubleshooting.

In summary, the SN74FB2040RCRG3 from Texas Instruments is a robust and flexible solution for high-speed data transfer and communication in a variety of digital systems. Its combination of speed, efficiency, and compact design makes it a smart choice for designers looking to optimize their applications.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess