EN
  • EN
  • DE

SN74GTL2006PW

Part No SN74GTL2006PW
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 13-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 13
Input Signal GTL
Output Signal LVTTL
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number 74GTL2006
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1254425-SN74GTL2006PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74GTL2006PW CAD Model

Description

The SN74GTL2006PW is a high-performance, 6-bit bidirectional transceiver from Texas Instruments, designed for facilitating data communication between devices operating at different voltage levels. This integrated circuit is a part of Texas Instruments' GTL (Gunning Transceiver Logic) family, which is known for its low-voltage, high-speed operation. The SN74GTL2006PW is particularly well-suited for applications requiring voltage translation between 5V TTL or CMOS levels and GTL/GTL+ signal levels.

This transceiver features 6 channels that can independently configure their direction, making it a versatile solution for various bidirectional and unidirectional data transfer scenarios. The SN74GTL2006PW operates over a broad supply voltage range, typically from 3.0V to 3.6V on the GTL side, with 5V-tolerant I/O ports to accommodate TTL or CMOS level inputs.

The device boasts a robust design with built-in power-up 3-state support and bus-hold circuitry on its data I/Os. This ensures that the I/Os remain in a high-impedance state during power-up, which helps prevent any erroneous signaling or potential damage to the device. The bus-hold feature maintains the last known state of the line in the absence of an input signal, thereby eliminating the need for external pull-up or pull-down resistors.

The SN74GTL2006PW is provided in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, making it compact and suitable for space-constrained applications. Its operating temperature range spans from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

With its low on-state resistance, the SN74GTL2006PW ensures minimal signal distortion and offers excellent signal integrity. This makes it an ideal choice for high-speed data transfer applications, such as those found in servers, networking equipment, and data storage systems. The device's high-speed performance, combined with the quality and reliability of Texas Instruments' manufacturing, makes the SN74GTL2006PW a valuable component in any advanced electronic system requiring level translation.

You May Also Be Interested in

NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess