EN
  • EN
  • DE

SN74GTLP21395DGVR

Part No SN74GTLP21395DGVR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 20TVSOP  /  Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTLP
Package Tape & Reel
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 1
Input Signal LVTTL
Output Signal GTLP
Output Type Tri-State, Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number SN74GTLP
Other Names 296-13194-2R,-296-13194-1,-296-13194-1R,-SN74GTLP21395DGVRR,296-13194-1R,-74GTLP21395DGVRE4,-74GTLP21395DGVRE4R,-74GTLP21395DGVRG4,2156-SN74GTLP21395DGVR-TITR,-296-13194-1,296-13194-6,TEXTISSN74GTLP21395DGVR,-74GTLP21395DGVRG4R,296-13194-2,296-13194-6R,296-13194-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256039-SN74GTLP21395DGVR
Ultra Librarian 3D Model Ultra Librarian SN74GTLP21395DGVR CAD Model

Description

The SN74GTLP21395DGVR from Texas Instruments is a high-performance, 16-bit GTLP universal bus transceiver designed to meet the demanding needs of high-speed data transfer and communication in modern digital systems. This advanced integrated circuit is housed in a compact TVSOP package, making it suitable for space-constrained applications.

Key Features

  • Technology: The device is built on Texas Instruments' GTLP (Gunning Transceiver Logic Plus) technology, offering low-voltage, high-speed operation with reduced power consumption.
  • Speed: It boasts a maximum data rate of up to 133 Mbps, enabling swift data transfer for critical applications.
  • Voltage Range: The SN74GTLP21395DGVR operates within a voltage range of 3.3V, providing compatibility with standard system voltages.
  • Bi-Directional Interface: This transceiver supports bi-directional data flow, facilitating communication between different logic domains effectively.
  • Drive Capability: It has a 24-mA output drive capability at 3.3V, ensuring robust signal integrity even in longer traces or heavier load conditions.

Applications

The device is ideal for a variety of applications, including:

  • High-speed data transfer systems
  • Networking equipment such as routers and switches
  • Server and data center infrastructure
  • Telecommunication interfaces
  • Industrial control and automation systems

Reliability and Quality

As with all Texas Instruments products, the SN74GTLP21395DGVR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability in a range of environmental conditions, making it a trusted choice for engineers and designers across various industries.

Ordering Information

The product is available in reel packaging, facilitating easy integration into automated manufacturing processes. The ordering code for this product is SN74GTLP21395DGVR, which can be used to purchase from authorized Texas Instruments distributors and partners.

You May Also Be Interested in

Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess