EN
  • EN
  • DE

SN74HC04DE4

Part No SN74HC04DE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SOIC  /  Inverter IC 6 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 16ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC04
Other Names 2156-SN74HC04DE4,TEXTISSN74HC04DE4
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257841-SN74HC04DE4
Ultra Librarian 3D Model Ultra Librarian SN74HC04DE4 CAD Model

Description

The SN74HC04DE4 is a high-performance, hex inverter integrated circuit from Texas Instruments, designed to address a wide range of digital logic applications. This IC belongs to the 74HC series, which is renowned for its high-speed CMOS technology, offering the speed of LSTTL combined with the low power consumption of standard CMOS integrated circuits.

Key Features:

  • Logic Type: Hex Inverter - The IC contains six independent inverter gates that provide the logical complement of the respective input signal.
  • Operating Voltage: 2 V to 6 V - This wide range allows compatibility with various logic levels, from TTL to CMOS, making it suitable for interfacing with different types of digital circuits.
  • High Output Current: Capable of driving up to 5.2 mA at 5 V, this IC can drive larger loads compared to standard CMOS inverters.
  • Schmitt-Trigger Action: With Schmitt-Trigger inputs, this device provides hysteresis which enhances noise immunity and allows for slow input transition.
  • Propagation Delay Time: Fast propagation delay times, typically 8 ns at 5 V, ensure quick response times for high-speed applications.
  • Operating Temperature Range: -40°C to 85°C, making it suitable for industrial applications.
  • Packaging: Available in a variety of packages, including PDIP, SOIC, and VSSOP, providing flexibility for different PCB layouts and space constraints.

Applications:

The SN74HC04DE4 is versatile and can be used in numerous applications such as:

  • Logic inversion and buffering
  • Oscillator circuits
  • Signal conditioning
  • Pulse shaping
  • Waveform generation

With its robust design and ability to interface with various logic families, the SN74HC04DE4 is an essential component for engineers and designers who require reliable and high-performing logic inverting functions in their electronic projects.

You May Also Be Interested in

STMicroelectronics
NAND Gate 4-Element 2-IN CMOS 14-Pin SOP T/R / IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.1471
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.1478
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-DIP
Lowest to $2.1665
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.3202
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.2649
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.1688
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.2635
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1452 $50.0940
735+ $0.1361 $100.0335
1,145+ $0.1315 $150.5675
1,640+ $0.1223 $200.5720
2,125+ $0.1177 $250.1125
2,655+ $0.1131 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,780 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess