Product Overview: SN74HC123N by Texas Instruments
The SN74HC123N is a high-performance, dual retriggerable monostable multivibrator from Texas Instruments, designed to operate from a wide range of power supply voltages. This integrated circuit is part of the 'HC' family of logic devices, which are well-known for their high-speed operation and low power consumption. The device comes in a standard 16-pin PDIP (Plastic Dual-In-Line Package) which is suitable for through-hole mounting, making it easy to integrate into a wide variety of electronic circuits.
With its dual monostable multivibrator configuration, the SN74HC123N is capable of generating precise time delays and pulse shaping in digital systems. Each multivibrator has its own set of inputs, including clear, trigger, and reset, providing designers with flexibility in controlling the timing operations. The clear input allows for the immediate termination of the output pulse, while the retriggerable feature enables the extension of the output pulse duration with each new trigger pulse received before the current pulse has expired.
The SN74HC123N operates over a supply voltage range of 2V to 6V, making it compatible with TTL (Transistor-Transistor Logic) levels, and it can be interfaced with most logic families. The device also features Schmitt-trigger action on all inputs, which makes it less sensitive to input rise and fall times, providing a more stable operation in noisy environments.
Furthermore, the SN74HC123N has balanced propagation delay and transition times, which ensures that the pulse width is highly stable and predictable, an essential characteristic for timing-critical applications. This product is widely used in applications such as pulse generation, sequential timing, time delay generation, and as part of more complex timing solutions within digital systems.
In summary, the SN74HC123N from Texas Instruments is a versatile and reliable component for any designer looking to incorporate precise timing functions into their electronic projects. With its dual-channel configuration, wide operating voltage range, and compatibility with multiple logic families, this integrated circuit stands out as a robust solution for a multitude of timing-related applications.