EN
  • EN
  • DE

SN74HC161D

Part No SN74HC161D
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 4-BIT SYNCHRONOUS BINARY COUNTERS | IC 4-BIT BINARY COUNTER 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 36MHz
Trigger Type Positive Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74HC161
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1254538-SN74HC161D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74HC161D CAD Model

Description

SN74HC161D Product Image

The SN74HC161D from Texas Instruments is a high-performance, 4-bit synchronous counter integrated circuit. Designed with advanced silicon-gate CMOS technology, it possesses the high noise immunity and low power consumption characteristic of CMOS integrated circuits, along with speeds comparable to low power Schottky TTL circuits.

This versatile counter operates as a synchronous modulo-16 binary counter with a synchronous clear feature. It features a fully synchronous state change on all outputs, initiated by the rising edge of the clock signal when the count enable inputs are in the appropriate state.

Key Features:

  • Wide Operating Voltage Range: The SN74HC161D operates over a wide voltage range from 2V to 6V, accommodating various levels of logic and allowing for integration into a multitude of systems.
  • High-Speed Operation: It is capable of fast counting speeds, making it suitable for high-speed applications.
  • Low Power Consumption: The device is optimized for low power consumption, preserving energy in battery-powered and power-sensitive applications.
  • Synchronous Clear: The synchronous clear function allows for the counter to be reset on the fly without waiting for a clock cycle, ensuring precise control and timing.
  • Outputs Can Drive Up To 10 LSTTL Loads: The SN74HC161D's outputs are robust and can drive multiple low-power Schottky TTL loads, providing versatility in interfacing with other logic families.

Applications:

The SN74HC161D is commonly used in a variety of applications such as:

  • Industrial controls
  • Instrumentation
  • Process counters
  • Timers
  • Frequency dividers

With its reliable performance and Texas Instruments' commitment to quality, the SN74HC161D is a preferred choice for designers looking for a dependable binary counter solution.

For detailed specifications, datasheets, and additional resources, visit the official Texas Instruments product page.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4112 $51.4000
300+ $0.3374 $101.2200
460+ $0.3269 $150.3740
635+ $0.3164 $200.9140
820+ $0.3058 $250.7560
1,095+ $0.2742 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess