EN
  • EN
  • DE
  • IT

SN74HC21QDRG4Q1

Part No SN74HC21QDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 2CH 4-INP 14SOIC  /  AND Gate IC 2 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 4
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 19ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC21
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257494-SN74HC21QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74HC21QDRG4Q1 CAD Model

Description

SN74HC21QDRG4Q1 - Dual 4-Input AND Gate

The SN74HC21QDRG4Q1 from Texas Instruments is a high-performance, dual 4-input AND gate integrated circuit designed for a wide range of applications. This logic gate is part of the HC family, which is well-known for its robustness and compatibility with a broad spectrum of digital systems. The device is specifically engineered to meet the stringent requirements of automotive and industrial applications, ensuring reliability and durability in harsh environments.

Key Features

  • Operating Voltage Range: The SN74HC21QDRG4Q1 operates over a wide voltage range from 2 V to 6 V, making it versatile for use in various systems with different power levels.
  • High Current Drive: This component is capable of driving up to 5.2 mA at the output, allowing it to control other logic gates, small LEDs, or interface with other digital components.
  • Low Power Consumption: The device features a low power consumption design, which is ideal for battery-powered or energy-efficient applications.
  • Schmitt-Trigger Inputs: With Schmitt-Trigger inputs, the SN74HC21QDRG4Q1 provides enhanced noise immunity and stable output transitions, which is critical in electrically noisy environments.
  • Wide Operating Temperature: It is designed to operate over a broad temperature range from -40°C to 125°C, ensuring consistent performance in extreme conditions.

Applications

The SN74HC21QDRG4Q1 is suitable for a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Logic function implementation
  • Signal gating
  • Power management

Package Information

The device comes in a small-outline package (SOP) with the orderable part number SN74HC21QDRG4Q1. Its surface-mount design allows for efficient assembly in space-constrained applications, and its robust packaging ensures that it can withstand the rigors of automated manufacturing processes.

Quality and Reliability

As with all Texas Instruments products, the SN74HC21QDRG4Q1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, which is a critical standard for automotive-grade components, assuring that it meets the reliability expectations for automotive applications.

You May Also Be Interested in

STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.2951
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.2967
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.3586
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-DIP
Lowest to $2.4265
STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-SO
Lowest to $0.1221
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-TSSOP
Lowest to $0.2613
Texas Instruments
IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Lowest to $0.2315
STMicroelectronics
8 INPUT NAND GATE
Lowest to $0.3553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess