Product Overview: SN74HC259PWRG4
The SN74HC259PWRG4 is a high-performance integrated circuit from Texas Instruments, designed to provide versatile data storage capabilities as part of its 74HC logic family. This device is an 8-bit addressable latch, which allows users to selectively store and retrieve digital information using a common input/output bus system.
Key Features
- Logic Type: Addressable Latch
- Number of Circuits: 8-bit
- Output Type: Standard
- IC Interface Type: Parallel
- Voltage - Supply: 2 V ~ 6 V
- Operating Temperature: -40°C ~ 85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-16
- Packaging: Tape & Reel (TR)
The SN74HC259PWRG4 is designed for optimal performance in a wide range of applications, including communication infrastructure, computing, consumer electronics, and industrial systems. Its ability to operate over a broad voltage range (2 V to 6 V) makes it suitable for interfacing with both TTL and CMOS logic levels, ensuring compatibility with a variety of digital systems.
Applications
Thanks to its addressable latch configuration, the SN74HC259PWRG4 can be used in various applications that require data selection and storage. It is commonly used in:
- Data multiplexing
- Memory address decoding
- Control signal generation
- Signal gating
With its TSSOP-16 packaging, the SN74HC259PWRG4 is designed for surface mount technology, which allows for efficient use of PCB space. The device also supports the industrial temperature range, ensuring reliable performance under extreme conditions.
Overall, the SN74HC259PWRG4 from Texas Instruments is a versatile and reliable component for any digital system requiring efficient data storage and retrieval with addressable latch functionality.