EN
  • EN
  • DE

SN74HC273DBR

Part No SN74HC273DBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 60MHz
Max Propagation Delay @ V, Max CL 27ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 8μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 1254600-SN74HC273DBR
Manufacturer Homepage www.ti.com
Family Name SN74HC273
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC273DBR CAD Model

Description

SN74HC273DBR Octal D-Type Flip-Flops with Clear

The SN74HC273DBR is a high-performance integrated circuit from Texas Instruments, designed to provide reliable and efficient data storage functionality. This particular model is part of the HC family, which signifies the use of high-speed CMOS technology to achieve the perfect balance between speed and power consumption.

At the heart of the SN74HC273DBR are eight edge-triggered, D-type flip-flops with a direct clear input. These flip-flops are capable of storing eight individual bits of data, making the device ideal for applications where temporary storage of data is required, such as in registers, counters, and control circuits.

Key Features:

  • Logic Type: Octal D-Type Flip-Flops with Clear
  • Package / Case: SSOP-20
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C, making it suitable for a wide range of environmental conditions.
  • Supply Voltage: 2 V to 6 V, allowing for use in various power environments and compatibility with TTL levels.
  • Output Current: High-level output current of -6 mA and low-level output current of 6 mA, providing strong signal driving capabilities.

The device features a common clear input (CLR) that, when taken low, will reset all flip-flops, ensuring that the output is low regardless of the data inputs. This feature is crucial for initializing systems and maintaining data integrity during power-up sequences or after error conditions.

Additionally, the SN74HC273DBR is designed for a wide operating voltage range and has a low power consumption, making it an excellent choice for battery-powered or energy-sensitive applications. The inputs are also characterized for operation from 5V down to VCC to ensure compatibility with a variety of logic levels.

Its robust design includes latch-up performance that exceeds 250 mA per JESD 17, and it is ESD protection tested for greater reliability in sensitive applications. The SN74HC273DBR is supplied in a slim SSOP-20 package, which is ideal for space-constrained applications while still offering the benefits of surface-mount technology.

With its combination of features, the SN74HC273DBR from Texas Instruments is a versatile and reliable choice for designers looking to implement efficient data storage and signal synchronization in their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3377 $50.6550
365+ $0.2771 $101.1415
560+ $0.2684 $150.3040
770+ $0.2598 $200.0460
1,000+ $0.2511 $251.1000
1,335+ $0.2251 $300.5085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,980 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess