Product Overview: SN74HC368NG4 by Texas Instruments
The SN74HC368NG4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device belongs to TI's extensive SN74 family, which is renowned for its logic functions and robust performance in a wide variety of electronic applications.
Key Features
- Logic Type: Hex Inverter Buffers/Drivers with 3-State Outputs
- Supply Voltage Range: 2 V to 6 V, accommodating a variety of logic level requirements and ensuring compatibility with both CMOS and TTL logic families.
- Output Drive Capability: Up to 15 mA, providing sufficient current to drive multiple inputs and allowing for the creation of bus-oriented systems.
- Operating Temperature: -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
- Package: 16-Pin DIP (Dual In-line Package), which is widely used and easy to handle for prototyping and production.
Performance and Applications
The SN74HC368NG4 is designed for high-speed logic operations, exhibiting fast propagation delays and transition times, which make it suitable for high-frequency signal processing and timing-critical applications. With its 3-state outputs, it can be used in bus systems where multiple outputs must share a common connection. This feature allows for the outputs to be effectively disconnected, minimizing the risk of contention or conflict on the bus.
Common applications for the SN74HC368NG4 include data routing, signal buffering, and driving large loads or bus lines in computing systems, communication equipment, and industrial control panels. Its robust design and compatibility with other logic families also make it a versatile choice for interfacing and level-shifting purposes.
Quality and Reliability
As with all Texas Instruments products, the SN74HC368NG4 is manufactured to meet high-quality and reliability standards. TI's commitment to excellence ensures that this IC delivers consistent performance and longevity, making it a reliable choice for both commercial and industrial applications.