EN
  • EN
  • DE

SN74HC375N

Part No SN74HC375N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Latch Transparent 4-CH D-Type 16-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
Logic Function D-Type, Latch
RoHS Non-Compliant
Win Source Part Number 1094977-SN74HC375N
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC375N CAD Model

Description

The SN74HC375N is a high-performance, octal D-type transparent latch with 3-state outputs designed by Texas Instruments. This integrated circuit is part of the 74HC family, which is well-known for its high-speed CMOS logic. The device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory due to its versatile latch function and tri-state outputs.

Key Features

  • Wide Operating Voltage Range: The SN74HC375N operates over a broad voltage range from 2V to 6V, making it compatible with a variety of logic levels and providing designers with flexibility in their system design.
  • High-Current Outputs: The outputs can drive up to 15 LSTTL loads, ensuring that the device can handle relatively high current demands, which is essential for driving other logic inputs or even LEDs.
  • Low Power Consumption: Characteristic of CMOS devices, the SN74HC375N has a low power consumption, which is crucial for battery-powered and energy-efficient applications.
  • 3-State Outputs: The tri-state output feature allows for multiple devices to share a common bus line, which is essential for bus-oriented systems.
  • Direct Clear Function: The integrated clear function enables the user to reset the entire latch array with a single input signal, simplifying the control logic.

Applications

Due to its versatility and performance, the SN74HC375N is widely used in various applications such as:

  • Buffer registers for data management
  • Input/output ports for microprocessors
  • Bidirectional bus drivers for data transmission
  • Temporary data storage for computational tasks

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74HC375N is no exception. Each device is rigorously tested to meet the industry standards for performance and longevity, ensuring that it will perform reliably in a variety of environmental conditions.

Package Information

The SN74HC375N comes in a standard 20-pin plastic DIP package, which is suitable for through-hole mounting. This package type is ideal for prototyping and mass production, as it is easy to handle and compatible with standard PCB layouts.

You May Also Be Interested in

ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess